Dynabrade, Inc. 52685 1 hp Straight-Line Die Grinder 52685

Description
* Includes 1/4"" Collet Insert (50016), fits optional 1/8"" (50065), 1/4"" (50013), 3/8"" (50014), 8 mm (50039) * Gearless for reduced maintenance and downtime. * Governor-controlled to maintain RPM under heavy load. * Safety-lock lever is standard on all models. Unique anti-clog exhaust baffling. * Lightweight thermal-insulated housing reduces cold air transmission and vibration to operator.
Description
* Includes 1/4"" Collet Insert (50016), fits optional 1/8"" (50065), 1/4"" (50013), 3/8"" (50014), 8 mm (50039) * Gearless for reduced maintenance and downtime. * Governor-controlled to maintain RPM under heavy load. * Safety-lock lever is standard on all models. Unique anti-clog exhaust baffling. * Lightweight thermal-insulated housing reduces cold air transmission and vibration to operator.

Suppliers

Company
Product
Description
Supplier Links
52685 1 hp Straight-Line Die Grinder - 616026-52685 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
52685 1 hp Straight-Line Die Grinder
616026-52685
52685 1 hp Straight-Line Die Grinder 616026-52685
* Includes 1/4"" Collet Insert (50016), fits optional 1/8"" (50065), 1/4"" (50013), 3/8"" (50014), 8 mm (50039) * Gearless for reduced maintenance and downtime. * Governor-controlled to maintain RPM under heavy load. * Safety-lock lever is standard on all models. Unique anti-clog exhaust baffling. * Lightweight thermal-insulated housing reduces cold air transmission and vibration to operator.

* Includes 1/4"" Collet Insert (50016), fits optional 1/8"" (50065), 1/4"" (50013), 3/8"" (50014), 8 mm (50039) * Gearless for reduced maintenance and downtime. * Governor-controlled to maintain RPM under heavy load. * Safety-lock lever is standard on all models. Unique anti-clog exhaust baffling. * Lightweight thermal-insulated housing reduces cold air transmission and vibration to operator.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-52685
Product Name 52685 1 hp Straight-Line Die Grinder
Type Grinder; DieGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 2662916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 11000 rpm
View Details
Visual Inspection Machine -  - Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
GA9040S - 9" Angle Grinder - GA9040S - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 6000 rpm
View Details
Extended Straight Die Grinder - SMX10LR-IMP - ATA Group
Specs
Type Grinder; DieGrinder
Applications / Materials Abraded Deburring / Deflashing
Rotary Speed 10000 rpm
View Details