Dynabrade, Inc. 52683 1 hp Straight-Line Die Grinder 52683

Description
* Includes 6 mm Collet Insert (50016), fits optional 1/8"" (50065), 1/4"" (50013), 3/8"" (50014), 8 mm (50039) * Governor-controlled to maintain RPM under heavy load. * Safety-lock lever is standard on all models. * Lightweight thermal-insulated housing reduces cold air transmission and vibration to operator. * Unique anti-clog exhaust baffling.
Description
* Includes 6 mm Collet Insert (50016), fits optional 1/8"" (50065), 1/4"" (50013), 3/8"" (50014), 8 mm (50039) * Governor-controlled to maintain RPM under heavy load. * Safety-lock lever is standard on all models. * Lightweight thermal-insulated housing reduces cold air transmission and vibration to operator. * Unique anti-clog exhaust baffling.

Suppliers

Company
Product
Description
Supplier Links
52683 1 hp Straight-Line Die Grinder - 616026-52683 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
52683 1 hp Straight-Line Die Grinder
616026-52683
52683 1 hp Straight-Line Die Grinder 616026-52683
* Includes 6 mm Collet Insert (50016), fits optional 1/8"" (50065), 1/4"" (50013), 3/8"" (50014), 8 mm (50039) * Governor-controlled to maintain RPM under heavy load. * Safety-lock lever is standard on all models. * Lightweight thermal-insulated housing reduces cold air transmission and vibration to operator. * Unique anti-clog exhaust baffling.

* Includes 6 mm Collet Insert (50016), fits optional 1/8"" (50065), 1/4"" (50013), 3/8"" (50014), 8 mm (50039) * Governor-controlled to maintain RPM under heavy load. * Safety-lock lever is standard on all models. * Lightweight thermal-insulated housing reduces cold air transmission and vibration to operator. * Unique anti-clog exhaust baffling.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-52683
Product Name 52683 1 hp Straight-Line Die Grinder
Type Grinder; DieGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2500 to 8500 rpm
View Details
Wafer Edge Grinders - CVP-2000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 8129950 - RS Components, Ltd.
Makita USA, Inc.
Specs
Type Grinder; Angle grinder
Rotary Speed 25000 rpm
Power Source Electric Motor
View Details
Extended Straight Die Grinder - SMX25LR - ATA Group
Specs
Type Grinder; DieGrinder
Applications / Materials Abraded Deburring / Deflashing
Rotary Speed 25000 rpm
View Details