Dynabrade, Inc. 52676 1 hp Straight-Line 6"" (152 mm) Extension Die Grinder 52676

Description
* Includes 1/4"" Collet Insert (50013), fits optional 1/8"" (50065), 3/8"" (50014), 6 mm (50016), 8 mm (50039) * Gearless for reduced maintenance and downtime. * Governor-controlled to maintain RPM under heavy load. * Safety-lock lever is standard on all models. * Unique anti-clog exhaust baffling.
Datasheet
Description
* Includes 1/4"" Collet Insert (50013), fits optional 1/8"" (50065), 3/8"" (50014), 6 mm (50016), 8 mm (50039) * Gearless for reduced maintenance and downtime. * Governor-controlled to maintain RPM under heavy load. * Safety-lock lever is standard on all models. * Unique anti-clog exhaust baffling.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
52676 1 hp Straight-Line 6
Sunnyvale, CA, USA
52676 1 hp Straight-Line 6"" (152 mm) Extension Die Grinder
616026-52676
52676 1 hp Straight-Line 6"" (152 mm) Extension Die Grinder 616026-52676
* Includes 1/4"" Collet Insert (50013), fits optional 1/8"" (50065), 3/8"" (50014), 6 mm (50016), 8 mm (50039) * Gearless for reduced maintenance and downtime. * Governor-controlled to maintain RPM under heavy load. * Safety-lock lever is standard on all models. * Unique anti-clog exhaust baffling.

* Includes 1/4"" Collet Insert (50013), fits optional 1/8"" (50065), 3/8"" (50014), 6 mm (50016), 8 mm (50039) * Gearless for reduced maintenance and downtime. * Governor-controlled to maintain RPM under heavy load. * Safety-lock lever is standard on all models. * Unique anti-clog exhaust baffling.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-52676
Product Name 52676 1 hp Straight-Line 6"" (152 mm) Extension Die Grinder
Type Grinder; DieGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 2600934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 20000 rpm
View Details
Wafer Edge Grinders - WBM-2000A Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 8412246 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Type Grinder; Angle grinder
Rotary Speed 11000 rpm
Power Source Electric Motor
View Details
Small Angle Sander - RA16L - ATA Group
Specs
Type Grinder
Rotary Speed 16000 rpm
Power 0.5000 HP
View Details