Dynabrade, Inc. 52672 1 hp Straight-Line 6"" (152 mm) Extension Die Grinder 52672

Description
* Includes 1/4"" Collet Insert (50013), fits optional 1/8"" (50065), 3/8"" (50014), 6 mm (50016), 8 mm (50039) * Governor-controlled to maintain RPM under heavy loa * Safety-lock lever is standard on all models. * Unique anti-clog exhaust baffling.
Description
* Includes 1/4"" Collet Insert (50013), fits optional 1/8"" (50065), 3/8"" (50014), 6 mm (50016), 8 mm (50039) * Governor-controlled to maintain RPM under heavy loa * Safety-lock lever is standard on all models. * Unique anti-clog exhaust baffling.

Suppliers

Company
Product
Description
Supplier Links
52672 1 hp Straight-Line 6
Sunnyvale, CA, USA
52672 1 hp Straight-Line 6"" (152 mm) Extension Die Grinder
616026-52672
52672 1 hp Straight-Line 6"" (152 mm) Extension Die Grinder 616026-52672
* Includes 1/4"" Collet Insert (50013), fits optional 1/8"" (50065), 3/8"" (50014), 6 mm (50016), 8 mm (50039) * Governor-controlled to maintain RPM under heavy loa * Safety-lock lever is standard on all models. * Unique anti-clog exhaust baffling.

* Includes 1/4"" Collet Insert (50013), fits optional 1/8"" (50065), 3/8"" (50014), 6 mm (50016), 8 mm (50039) * Governor-controlled to maintain RPM under heavy loa * Safety-lock lever is standard on all models. * Unique anti-clog exhaust baffling.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-52672
Product Name 52672 1 hp Straight-Line 6"" (152 mm) Extension Die Grinder
Type Grinder; DieGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 1900 to 7800 rpm
View Details
Wafer Edge Grinders - CVP-3000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
GA7011C - 7" Angle Grinder - GA7011C - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 6000 rpm
View Details
Extended Spindle Straight Die Grinder - SX16LR - ATA Group
Specs
Type Grinder; DieGrinder
Rotary Speed 16000 rpm
Power 0.8500 HP
View Details