Dynabrade, Inc. 52662 1 hp Straight-Line Die Grinder 52662

Description
* Includes 1/4"" Collet Insert (50013), fits optional 1/8"" (50065), 3/8"" (50014), 6 mm (50016), 8 mm (50039) * Governor-controlled to maintain RPM under heavy load. * Safety-lock lever is standard on all models. * Lightweight thermal-insulated housing reduces cold air transmission and vibration to operator. * Unique anti-clog exhaust baffling.
Description
* Includes 1/4"" Collet Insert (50013), fits optional 1/8"" (50065), 3/8"" (50014), 6 mm (50016), 8 mm (50039) * Governor-controlled to maintain RPM under heavy load. * Safety-lock lever is standard on all models. * Lightweight thermal-insulated housing reduces cold air transmission and vibration to operator. * Unique anti-clog exhaust baffling.

Suppliers

Company
Product
Description
Supplier Links
52662 1 hp Straight-Line Die Grinder - 616026-52662 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
52662 1 hp Straight-Line Die Grinder
616026-52662
52662 1 hp Straight-Line Die Grinder 616026-52662
* Includes 1/4"" Collet Insert (50013), fits optional 1/8"" (50065), 3/8"" (50014), 6 mm (50016), 8 mm (50039) * Governor-controlled to maintain RPM under heavy load. * Safety-lock lever is standard on all models. * Lightweight thermal-insulated housing reduces cold air transmission and vibration to operator. * Unique anti-clog exhaust baffling.

* Includes 1/4"" Collet Insert (50013), fits optional 1/8"" (50065), 3/8"" (50014), 6 mm (50016), 8 mm (50039) * Governor-controlled to maintain RPM under heavy load. * Safety-lock lever is standard on all models. * Lightweight thermal-insulated housing reduces cold air transmission and vibration to operator. * Unique anti-clog exhaust baffling.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-52662
Product Name 52662 1 hp Straight-Line Die Grinder
Type Grinder; DieGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Bench Grinders - 2501735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 3200 rpm
Power Source Electric Motor
View Details
Wafer Edge Grinders - CVP-3000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
GA5020 - 5" Angle Grinder - GA5020 - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 11000 rpm
View Details
Small Angle Sander - RAM20LR - ATA Group
Specs
Type Grinder
Rotary Speed 20000 rpm
Power 0.4000 HP
View Details