Dynabrade, Inc. 52660 1 hp Straight-Line Die Grinder 52660

Description
* Includes 1/4"" Collet Insert (50013), fits optional 1/8"" (50065), 3/8"" (50014), 6 mm (50016), 8 mm (50039) * Governor-controlled to maintain RPM under heavy load. * Safety-lock lever is standard on all models. * Lightweight thermal-insulated housing reduces cold air transmission and vibration to operator. * Unique anti-clog exhaust baffling.
Description
* Includes 1/4"" Collet Insert (50013), fits optional 1/8"" (50065), 3/8"" (50014), 6 mm (50016), 8 mm (50039) * Governor-controlled to maintain RPM under heavy load. * Safety-lock lever is standard on all models. * Lightweight thermal-insulated housing reduces cold air transmission and vibration to operator. * Unique anti-clog exhaust baffling.

Suppliers

Company
Product
Description
Supplier Links
52660 1 hp Straight-Line Die Grinder - 616026-52660 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
52660 1 hp Straight-Line Die Grinder
616026-52660
52660 1 hp Straight-Line Die Grinder 616026-52660
* Includes 1/4"" Collet Insert (50013), fits optional 1/8"" (50065), 3/8"" (50014), 6 mm (50016), 8 mm (50039) * Governor-controlled to maintain RPM under heavy load. * Safety-lock lever is standard on all models. * Lightweight thermal-insulated housing reduces cold air transmission and vibration to operator. * Unique anti-clog exhaust baffling.

* Includes 1/4"" Collet Insert (50013), fits optional 1/8"" (50065), 3/8"" (50014), 6 mm (50016), 8 mm (50039) * Governor-controlled to maintain RPM under heavy load. * Safety-lock lever is standard on all models. * Lightweight thermal-insulated housing reduces cold air transmission and vibration to operator. * Unique anti-clog exhaust baffling.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-52660
Product Name 52660 1 hp Straight-Line Die Grinder
Type Grinder; DieGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 1900 to 7800 rpm
View Details
Wafer Edge Grinders - CVP-3000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 8129950 - RS Components, Ltd.
Makita USA, Inc.
Specs
Type Grinder; Angle grinder
Rotary Speed 25000 rpm
Power Source Electric Motor
View Details
Turbine Pencil Grinder - SPT100R - ATA Group
Specs
Type Grinder
Applications / Materials Abraded Deburring / Deflashing
Rotary Speed 100000 rpm
View Details