Dynabrade, Inc. 52639 5"" (127 mm) Dia. Right Angle Depressed Center Wheel Grinder 52639

Description
* 1.3 hp Depressed Center Wheel Grinder is ideal for fast weld and stock removal, heavy deburring, plus rust and scale removal. * 12,000 RPM, M14 x2 Spindle Thread. * Tool accepts optional 127 mm (5"") diameter Type 27 Depressed Center Wheels with 22 mm (7/8"") center hole. * Includes 25215 Wheel Guard, 25262 Backup Flange and 53696 Locking Flange.
Description
* 1.3 hp Depressed Center Wheel Grinder is ideal for fast weld and stock removal, heavy deburring, plus rust and scale removal. * 12,000 RPM, M14 x2 Spindle Thread. * Tool accepts optional 127 mm (5"") diameter Type 27 Depressed Center Wheels with 22 mm (7/8"") center hole. * Includes 25215 Wheel Guard, 25262 Backup Flange and 53696 Locking Flange.

Suppliers

Company
Product
Description
Supplier Links
52639 5
Sunnyvale, CA, USA
52639 5"" (127 mm) Dia. Right Angle Depressed Center Wheel Grinder
616026-52639
52639 5"" (127 mm) Dia. Right Angle Depressed Center Wheel Grinder 616026-52639
* 1.3 hp Depressed Center Wheel Grinder is ideal for fast weld and stock removal, heavy deburring, plus rust and scale removal. * 12,000 RPM, M14 x2 Spindle Thread. * Tool accepts optional 127 mm (5"") diameter Type 27 Depressed Center Wheels with 22 mm (7/8"") center hole. * Includes 25215 Wheel Guard, 25262 Backup Flange and 53696 Locking Flange.

* 1.3 hp Depressed Center Wheel Grinder is ideal for fast weld and stock removal, heavy deburring, plus rust and scale removal. * 12,000 RPM, M14 x2 Spindle Thread. * Tool accepts optional 127 mm (5"") diameter Type 27 Depressed Center Wheels with 22 mm (7/8"") center hole. * Includes 25215 Wheel Guard, 25262 Backup Flange and 53696 Locking Flange.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-52639
Product Name 52639 5"" (127 mm) Dia. Right Angle Depressed Center Wheel Grinder
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 1852167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder; Angle grinder
Rotary Speed 2800 to 11000 rpm
Power Source Electric Motor
View Details
Wafer Edge Grinders - WBM-3000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
GA9020 - 9" Angle Grinder - GA9020 - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 6000 rpm
View Details
Angle Grinder - RA14-100DS1 - ATA Group
Specs
Type Grinder; AngleGrinder
Rotary Speed 15000 rpm
Power 1.5 HP
View Details