Dynabrade, Inc. 52633 5"" (127 mm) Dia. Right Angle Depressed Center Wheel Grinder 52633

Description
* 1.3 hp Depressed Center Wheel Grinder is ideal for fast weld and stock removal, heavy deburring, plus rust and scale removal. * 12,000 RPM, 5/8""-11 Spindle Thread. * Tool accepts optional 5"" (127 mm) diameter Type 27 Depressed Center Wheels with 7/8"" (22 mm) center hole. * Includes 25215 Wheel Guard, 25262 Backup Flange and 53696 Locking Flange. * Tool also accepts optional 5"" (127 mm) diameter Abrasive Flap Discs (flanging sold separately). Vibration Dampening Side Handle included.
Description
* 1.3 hp Depressed Center Wheel Grinder is ideal for fast weld and stock removal, heavy deburring, plus rust and scale removal. * 12,000 RPM, 5/8""-11 Spindle Thread. * Tool accepts optional 5"" (127 mm) diameter Type 27 Depressed Center Wheels with 7/8"" (22 mm) center hole. * Includes 25215 Wheel Guard, 25262 Backup Flange and 53696 Locking Flange. * Tool also accepts optional 5"" (127 mm) diameter Abrasive Flap Discs (flanging sold separately). Vibration Dampening Side Handle included.
Datasheet
Datasheet Summary
Powered by GS/AI

The 52633 Right Angle Depressed Center Wheel Grinder is designed for material removal using Type 27 depressed center grinding wheels or abrasive flap discs. It operates at a maximum speed of 12,000 RPM and features a 5/8"-11 spindle thread. The tool is powered by a 1.3 hp motor and has a sound level of 82 dB(A). It requires a maximum air pressure of 90 PSIG (6.2 Bars) and has an air inlet thread of 3/8" NPT. The grinder weighs 5.4 pounds (2.5 kg) and has dimensions of 10 inches (255 mm) in length and 3-6/8 inches (96 mm) in height. Proper maintenance, including lubrication and inspection of components, is essential for optimal performance and longevity.

Datasheet Summary
Powered by GS/AI

The 52633 Right Angle Depressed Center Wheel Grinder is designed for material removal using Type 27 depressed center grinding wheels or abrasive flap discs. It operates at a maximum speed of 12,000 RPM and features a 5/8"-11 spindle thread. The tool is powered by a 1.3 hp motor and has a sound level of 82 dB(A). It requires a maximum air pressure of 90 PSIG (6.2 Bars) and has an air inlet thread of 3/8" NPT. The grinder weighs 5.4 pounds (2.5 kg) and has dimensions of 10 inches (255 mm) in length and 3-6/8 inches (96 mm) in height. Proper maintenance, including lubrication and inspection of components, is essential for optimal performance and longevity.

Suppliers

Company
Product
Description
Supplier Links
52633 5
Sunnyvale, CA, USA
52633 5"" (127 mm) Dia. Right Angle Depressed Center Wheel Grinder
616026-52633
52633 5"" (127 mm) Dia. Right Angle Depressed Center Wheel Grinder 616026-52633
* 1.3 hp Depressed Center Wheel Grinder is ideal for fast weld and stock removal, heavy deburring, plus rust and scale removal. * 12,000 RPM, 5/8""-11 Spindle Thread. * Tool accepts optional 5"" (127 mm) diameter Type 27 Depressed Center Wheels with 7/8"" (22 mm) center hole. * Includes 25215 Wheel Guard, 25262 Backup Flange and 53696 Locking Flange. * Tool also accepts optional 5"" (127 mm) diameter Abrasive Flap Discs (flanging sold separately). Vibration Dampening Side Handle included.

* 1.3 hp Depressed Center Wheel Grinder is ideal for fast weld and stock removal, heavy deburring, plus rust and scale removal. * 12,000 RPM, 5/8""-11 Spindle Thread. * Tool accepts optional 5"" (127 mm) diameter Type 27 Depressed Center Wheels with 7/8"" (22 mm) center hole. * Includes 25215 Wheel Guard, 25262 Backup Flange and 53696 Locking Flange. * Tool also accepts optional 5"" (127 mm) diameter Abrasive Flap Discs (flanging sold separately). Vibration Dampening Side Handle included.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-52633
Product Name 52633 5"" (127 mm) Dia. Right Angle Depressed Center Wheel Grinder
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 459841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 6000 to 11500 rpm
View Details
Wafer Edge Grinders - WBM-3000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 7054811 - RS Components, Ltd.
Makita USA, Inc.
Specs
Type Grinder; Angle grinder
Rotary Speed 6600 rpm
Power Source Electric Motor
View Details
Angle Grinder - RA12M-115 - ATA Group
Specs
Type Grinder; AngleGrinder
Rotary Speed 12000 rpm
Power 0.9000 HP
View Details