Dynabrade, Inc. Dynabrade Right Angle Grinder - Max RPM 12,000 1.3 hp - 52632 52632

Description
* 1.3 hp Depressed Center Wheel Grinder is ideal for fast weld and stock removal, heavy deburring, plus rust and scale removal. * 12,000 RPM, 5/8""-11 Spindle Thread. * Tool accepts optional 4-1/2"" (114 mm) diameter Type 27 Depressed Center Wheels with 7/8"" (22 mm) center hole. * Includes 25212 Wheel Guard, 25262 Backup Flange and 53696 Locking Flange. * Tool also accepts optional 4-1/2"" (114 mm) diameter Abrasive Flap Discs (flanging sold separately). Vibration Dampening Side Handle included.
Datasheet
Description
* 1.3 hp Depressed Center Wheel Grinder is ideal for fast weld and stock removal, heavy deburring, plus rust and scale removal. * 12,000 RPM, 5/8""-11 Spindle Thread. * Tool accepts optional 4-1/2"" (114 mm) diameter Type 27 Depressed Center Wheels with 7/8"" (22 mm) center hole. * Includes 25212 Wheel Guard, 25262 Backup Flange and 53696 Locking Flange. * Tool also accepts optional 4-1/2"" (114 mm) diameter Abrasive Flap Discs (flanging sold separately). Vibration Dampening Side Handle included.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Right Angle Grinder - Max RPM 12,000 1.3 hp - 52632 - 616026-52632 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Right Angle Grinder - Max RPM 12,000 1.3 hp - 52632
616026-52632
Dynabrade Right Angle Grinder - Max RPM 12,000 1.3 hp - 52632 616026-52632
* 1.3 hp Depressed Center Wheel Grinder is ideal for fast weld and stock removal, heavy deburring, plus rust and scale removal. * 12,000 RPM, 5/8""-11 Spindle Thread. * Tool accepts optional 4-1/2"" (114 mm) diameter Type 27 Depressed Center Wheels with 7/8"" (22 mm) center hole. * Includes 25212 Wheel Guard, 25262 Backup Flange and 53696 Locking Flange. * Tool also accepts optional 4-1/2"" (114 mm) diameter Abrasive Flap Discs (flanging sold separately). Vibration Dampening Side Handle included.

* 1.3 hp Depressed Center Wheel Grinder is ideal for fast weld and stock removal, heavy deburring, plus rust and scale removal. * 12,000 RPM, 5/8""-11 Spindle Thread. * Tool accepts optional 4-1/2"" (114 mm) diameter Type 27 Depressed Center Wheels with 7/8"" (22 mm) center hole. * Includes 25212 Wheel Guard, 25262 Backup Flange and 53696 Locking Flange. * Tool also accepts optional 4-1/2"" (114 mm) diameter Abrasive Flap Discs (flanging sold separately). Vibration Dampening Side Handle included.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-52632
Product Name Dynabrade Right Angle Grinder - Max RPM 12,000 1.3 hp - 52632
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Bench Grinders - 2501729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2850 rpm
Power Source Electric Motor
View Details
Chip Tester -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
9564PC - 4-1/2" Paddle Switch Angle Grinder - 9564PC - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 11500 rpm
View Details
Small Angle Sander - RPM25R - ATA Group
Specs
Type Grinder
Rotary Speed 25000 rpm
Power 0.1100 HP
View Details