Dynabrade, Inc. 52625 5"" (127 mm) Dia. Right Angle Depressed Center Wheel Grinder 52625

Description
* Depressed Center Wheel Grinder, for fast weld and stock removal, rust and scale removal, heavy deburring. * 5"" Diameter, Right Angle, 1.3 hp, Rear Exhaust. 12,000 RPM, M14 Spindle Thread. M14x2 male thread is ideal setup for 3M Green Corps Wheels. * Accepts optional 5"" diameter Type 27 Depressed Center Wheel, with 7/8"" center hole (wheel width of 1/8"" to 1/4""). * High-torque air motor. Gearless design for reduced maintenance and downtime. * Thermal-insulated handle reduces cold air transmission.
Description
* Depressed Center Wheel Grinder, for fast weld and stock removal, rust and scale removal, heavy deburring. * 5"" Diameter, Right Angle, 1.3 hp, Rear Exhaust. 12,000 RPM, M14 Spindle Thread. M14x2 male thread is ideal setup for 3M Green Corps Wheels. * Accepts optional 5"" diameter Type 27 Depressed Center Wheel, with 7/8"" center hole (wheel width of 1/8"" to 1/4""). * High-torque air motor. Gearless design for reduced maintenance and downtime. * Thermal-insulated handle reduces cold air transmission.

Suppliers

Company
Product
Description
Supplier Links
52625 5
Sunnyvale, CA, USA
52625 5"" (127 mm) Dia. Right Angle Depressed Center Wheel Grinder
616026-52625
52625 5"" (127 mm) Dia. Right Angle Depressed Center Wheel Grinder 616026-52625
* Depressed Center Wheel Grinder, for fast weld and stock removal, rust and scale removal, heavy deburring. * 5"" Diameter, Right Angle, 1.3 hp, Rear Exhaust. 12,000 RPM, M14 Spindle Thread. M14x2 male thread is ideal setup for 3M Green Corps Wheels. * Accepts optional 5"" diameter Type 27 Depressed Center Wheel, with 7/8"" center hole (wheel width of 1/8"" to 1/4""). * High-torque air motor. Gearless design for reduced maintenance and downtime. * Thermal-insulated handle reduces cold air transmission.

* Depressed Center Wheel Grinder, for fast weld and stock removal, rust and scale removal, heavy deburring. * 5"" Diameter, Right Angle, 1.3 hp, Rear Exhaust. 12,000 RPM, M14 Spindle Thread. M14x2 male thread is ideal setup for 3M Green Corps Wheels. * Accepts optional 5"" diameter Type 27 Depressed Center Wheel, with 7/8"" center hole (wheel width of 1/8"" to 1/4""). * High-torque air motor. Gearless design for reduced maintenance and downtime. * Thermal-insulated handle reduces cold air transmission.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-52625
Product Name 52625 5"" (127 mm) Dia. Right Angle Depressed Center Wheel Grinder
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 1900 to 7800 rpm
View Details
Visual Inspection Machine -  - Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 173660 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Type Grinder
Rotary Speed 25000 rpm
View Details
Angle Grinder - RA14-115DS1-IMP - ATA Group
Specs
Type Grinder; AngleGrinder
Rotary Speed 13000 rpm
Power 1.5 HP
View Details