Dynabrade, Inc. 52620 5"" (127 mm) Dia. Right Angle Depressed Center Wheel Grinder 52620

Description
* Depressed Center Wheel Grinder, for fast weld and stock removal, rust and scale removal, heavy deburring. * 5"" Diameter, Right Angle, 1.3 hp, Rear Exhaust. 12,000 RPM, 5/8""-11 Spindle Thread. * Accepts optional 5"" diameter Type 27 Depressed Center Wheel, with 7/8"" center hole (wheel width of 1/8"" to 1/4""). * High-torque air motor. Gearless design for reduced maintenance and downtime. * Thermal-insulated handle reduces cold air transmission.
Datasheet
Description
* Depressed Center Wheel Grinder, for fast weld and stock removal, rust and scale removal, heavy deburring. * 5"" Diameter, Right Angle, 1.3 hp, Rear Exhaust. 12,000 RPM, 5/8""-11 Spindle Thread. * Accepts optional 5"" diameter Type 27 Depressed Center Wheel, with 7/8"" center hole (wheel width of 1/8"" to 1/4""). * High-torque air motor. Gearless design for reduced maintenance and downtime. * Thermal-insulated handle reduces cold air transmission.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
52620 5
Sunnyvale, CA, USA
52620 5"" (127 mm) Dia. Right Angle Depressed Center Wheel Grinder
616026-52620
52620 5"" (127 mm) Dia. Right Angle Depressed Center Wheel Grinder 616026-52620
* Depressed Center Wheel Grinder, for fast weld and stock removal, rust and scale removal, heavy deburring. * 5"" Diameter, Right Angle, 1.3 hp, Rear Exhaust. 12,000 RPM, 5/8""-11 Spindle Thread. * Accepts optional 5"" diameter Type 27 Depressed Center Wheel, with 7/8"" center hole (wheel width of 1/8"" to 1/4""). * High-torque air motor. Gearless design for reduced maintenance and downtime. * Thermal-insulated handle reduces cold air transmission.

* Depressed Center Wheel Grinder, for fast weld and stock removal, rust and scale removal, heavy deburring. * 5"" Diameter, Right Angle, 1.3 hp, Rear Exhaust. 12,000 RPM, 5/8""-11 Spindle Thread. * Accepts optional 5"" diameter Type 27 Depressed Center Wheel, with 7/8"" center hole (wheel width of 1/8"" to 1/4""). * High-torque air motor. Gearless design for reduced maintenance and downtime. * Thermal-insulated handle reduces cold air transmission.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-52620
Product Name 52620 5"" (127 mm) Dia. Right Angle Depressed Center Wheel Grinder
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Bench Grinders - 2018048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2850 rpm
Power Source Electric Motor
View Details
Chip Tester -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
GA7020 - 7" Angle Grinder - GA7020 - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 8500 rpm
View Details
Extended Spindle Straight Die Grinder - SX16LR - ATA Group
Specs
Type Grinder; DieGrinder
Rotary Speed 16000 rpm
Power 0.8500 HP
View Details