Dynabrade, Inc. 52455 7"" (178 mm) Dia. Vertical Depressed Center Wheel Grinder 52455

Description
* Depressed Center Wheel Grinder, for fast weld and stock removal, rust and scale removal, heavy deburring. * 7"" Diameter, Vertical, 2 hp, Side Exhaust, 8,500 RPM. * Accepts optional 7"" diameter Type 27 Depressed Center Wheel, with 7/8"" center hole (wheel width of 1/8"" to 1/4""). * Includes 11399 Type 27 Wheel Mounting Adapter Kit, with front and rear flange plus hex wrench.
Datasheet
Description
* Depressed Center Wheel Grinder, for fast weld and stock removal, rust and scale removal, heavy deburring. * 7"" Diameter, Vertical, 2 hp, Side Exhaust, 8,500 RPM. * Accepts optional 7"" diameter Type 27 Depressed Center Wheel, with 7/8"" center hole (wheel width of 1/8"" to 1/4""). * Includes 11399 Type 27 Wheel Mounting Adapter Kit, with front and rear flange plus hex wrench.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
52455 7
Sunnyvale, CA, USA
52455 7"" (178 mm) Dia. Vertical Depressed Center Wheel Grinder
616026-52455
52455 7"" (178 mm) Dia. Vertical Depressed Center Wheel Grinder 616026-52455
* Depressed Center Wheel Grinder, for fast weld and stock removal, rust and scale removal, heavy deburring. * 7"" Diameter, Vertical, 2 hp, Side Exhaust, 8,500 RPM. * Accepts optional 7"" diameter Type 27 Depressed Center Wheel, with 7/8"" center hole (wheel width of 1/8"" to 1/4""). * Includes 11399 Type 27 Wheel Mounting Adapter Kit, with front and rear flange plus hex wrench.

* Depressed Center Wheel Grinder, for fast weld and stock removal, rust and scale removal, heavy deburring. * 7"" Diameter, Vertical, 2 hp, Side Exhaust, 8,500 RPM. * Accepts optional 7"" diameter Type 27 Depressed Center Wheel, with 7/8"" center hole (wheel width of 1/8"" to 1/4""). * Includes 11399 Type 27 Wheel Mounting Adapter Kit, with front and rear flange plus hex wrench.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-52455
Product Name 52455 7"" (178 mm) Dia. Vertical Depressed Center Wheel Grinder
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 2600934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 20000 rpm
View Details
Cleaving Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 7054811 - RS Components, Ltd.
Makita USA, Inc.
Specs
Type Grinder; Angle grinder
Rotary Speed 6600 rpm
Power Source Electric Motor
View Details
Angle Grinder - RA12M-C-IMP - ATA Group
Specs
Type Grinder; AngleGrinder
Rotary Speed 12000 rpm
Power 0.9000 HP
View Details