Dynabrade, Inc. 52452 7"" (178 mm) Dia. Vertical Depressed Center Wheel Grinder 52452

Description
* Depressed Center Wheel Grinder, for fast weld and stock removal, rust and scale removal, heavy deburring. * 7"" Diameter, Vertical, 2 hp, Side Exhaust, 6,000 RPM. * Accepts optional 7"" diameter Type 27 Depressed Center Wheel, with 7/8"" center hole (wheel width of 1/8"" to 1/4""). * Includes 11399 Type 27 Wheel Mounting Adapter Kit, with front and rear flange plus hex wrench.
Datasheet
Description
* Depressed Center Wheel Grinder, for fast weld and stock removal, rust and scale removal, heavy deburring. * 7"" Diameter, Vertical, 2 hp, Side Exhaust, 6,000 RPM. * Accepts optional 7"" diameter Type 27 Depressed Center Wheel, with 7/8"" center hole (wheel width of 1/8"" to 1/4""). * Includes 11399 Type 27 Wheel Mounting Adapter Kit, with front and rear flange plus hex wrench.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
52452 7
Sunnyvale, CA, USA
52452 7"" (178 mm) Dia. Vertical Depressed Center Wheel Grinder
616026-52452
52452 7"" (178 mm) Dia. Vertical Depressed Center Wheel Grinder 616026-52452
* Depressed Center Wheel Grinder, for fast weld and stock removal, rust and scale removal, heavy deburring. * 7"" Diameter, Vertical, 2 hp, Side Exhaust, 6,000 RPM. * Accepts optional 7"" diameter Type 27 Depressed Center Wheel, with 7/8"" center hole (wheel width of 1/8"" to 1/4""). * Includes 11399 Type 27 Wheel Mounting Adapter Kit, with front and rear flange plus hex wrench.

* Depressed Center Wheel Grinder, for fast weld and stock removal, rust and scale removal, heavy deburring. * 7"" Diameter, Vertical, 2 hp, Side Exhaust, 6,000 RPM. * Accepts optional 7"" diameter Type 27 Depressed Center Wheel, with 7/8"" center hole (wheel width of 1/8"" to 1/4""). * Includes 11399 Type 27 Wheel Mounting Adapter Kit, with front and rear flange plus hex wrench.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-52452
Product Name 52452 7"" (178 mm) Dia. Vertical Depressed Center Wheel Grinder
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Bench Grinders - 2501735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 3200 rpm
Power Source Electric Motor
View Details
Chip Tester -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
GA5020 - 5" Angle Grinder - GA5020 - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 11000 rpm
View Details
Straight Die Grinder - SDM37LR-IMP - ATA Group
Specs
Type Grinder; DieGrinder
Applications / Materials Abraded Deburring / Deflashing
Rotary Speed 37000 rpm
View Details