Dynabrade, Inc. 52379 4"" (102 mm) Dia. Straight-Line Type 1 Extension Wheel Grinder 52379

Description
* Type 1 Wheel Grinder, for cleaning metal, grinding and smoothing weld seams, removing imperfections before painting. * 4"" Diameter, Straight Line, 1 hp, 6"" Extension, 12,000 RPM. * Accepts optional 4"" diameter Type 1 Wheel, with 3/8"" center hole (maximum wheel width of 1/4""). * Governor-controlled motor maintains RPM under heavy load; rear exhaust. Safety-lock lever is included on all models. * Standard cushioned grip enhances operator comfort and allows additional control.
Description
* Type 1 Wheel Grinder, for cleaning metal, grinding and smoothing weld seams, removing imperfections before painting. * 4"" Diameter, Straight Line, 1 hp, 6"" Extension, 12,000 RPM. * Accepts optional 4"" diameter Type 1 Wheel, with 3/8"" center hole (maximum wheel width of 1/4""). * Governor-controlled motor maintains RPM under heavy load; rear exhaust. Safety-lock lever is included on all models. * Standard cushioned grip enhances operator comfort and allows additional control.

Suppliers

Company
Product
Description
Supplier Links
52379 4
Sunnyvale, CA, USA
52379 4"" (102 mm) Dia. Straight-Line Type 1 Extension Wheel Grinder
616026-52379
52379 4"" (102 mm) Dia. Straight-Line Type 1 Extension Wheel Grinder 616026-52379
* Type 1 Wheel Grinder, for cleaning metal, grinding and smoothing weld seams, removing imperfections before painting. * 4"" Diameter, Straight Line, 1 hp, 6"" Extension, 12,000 RPM. * Accepts optional 4"" diameter Type 1 Wheel, with 3/8"" center hole (maximum wheel width of 1/4""). * Governor-controlled motor maintains RPM under heavy load; rear exhaust. Safety-lock lever is included on all models. * Standard cushioned grip enhances operator comfort and allows additional control.

* Type 1 Wheel Grinder, for cleaning metal, grinding and smoothing weld seams, removing imperfections before painting. * 4"" Diameter, Straight Line, 1 hp, 6"" Extension, 12,000 RPM. * Accepts optional 4"" diameter Type 1 Wheel, with 3/8"" center hole (maximum wheel width of 1/4""). * Governor-controlled motor maintains RPM under heavy load; rear exhaust. Safety-lock lever is included on all models. * Standard cushioned grip enhances operator comfort and allows additional control.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-52379
Product Name 52379 4"" (102 mm) Dia. Straight-Line Type 1 Extension Wheel Grinder
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 2600935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 20000 rpm
View Details
Visual Inspection Machine -  - Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
9558PB - 5" Paddle Switch Angle Grinder - 9558PB - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 10000 rpm
View Details
Low Speed Sander/Polisher - STX5L - ATA Group
Specs
Type Grinder
Rotary Speed 5000 rpm
Power 0.8500 HP
View Details