Dynabrade, Inc. 52377 3"" (76 mm) Dia. Straight-Line Type 1 Extension Wheel Grinder 52377

Description
* Type 1 Wheel Grinder, for cleaning metal, grinding and smoothing weld seams, removing imperfections before painting. * 3"" Diameter, Straight Line, 1 hp, 6"" Extension, 15,000 RPM. * Accepts optional 3"" diameter Type 1 Wheel, with 3/8"" center hole (maximum wheel width of 1/2""). Governor-controlled motor maintains RPM under heavy load; rear exhaust. * Safety-lock lever is included on all models. * Standard cushioned grip enhances operator comfort and control.
Description
* Type 1 Wheel Grinder, for cleaning metal, grinding and smoothing weld seams, removing imperfections before painting. * 3"" Diameter, Straight Line, 1 hp, 6"" Extension, 15,000 RPM. * Accepts optional 3"" diameter Type 1 Wheel, with 3/8"" center hole (maximum wheel width of 1/2""). Governor-controlled motor maintains RPM under heavy load; rear exhaust. * Safety-lock lever is included on all models. * Standard cushioned grip enhances operator comfort and control.
Datasheet
Datasheet Summary
Powered by GS/AI

The 52377 3" Dia. Straight-Line Type 1 Extension Wheel Grinder is a pneumatic tool designed for metal cleaning, grinding, and smoothing weld seams. It features a governor-controlled motor that operates at a maximum speed of 15,000 RPM, ensuring consistent performance under heavy loads. The grinder accepts 3" diameter Type 1 wheels with a 3/8" center hole and a maximum width of 1/2". It includes a safety-lock lever for added operator safety and has a cushioned grip for enhanced comfort during use. The tool is suitable for applications in foundries, welding shops, fabrication plants, steel mills, and shipyards. Proper maintenance and adherence to safety guidelines are essential for optimal performance and longevity.

Datasheet Summary
Powered by GS/AI

The 52377 3" Dia. Straight-Line Type 1 Extension Wheel Grinder is a pneumatic tool designed for metal cleaning, grinding, and smoothing weld seams. It features a governor-controlled motor that operates at a maximum speed of 15,000 RPM, ensuring consistent performance under heavy loads. The grinder accepts 3" diameter Type 1 wheels with a 3/8" center hole and a maximum width of 1/2". It includes a safety-lock lever for added operator safety and has a cushioned grip for enhanced comfort during use. The tool is suitable for applications in foundries, welding shops, fabrication plants, steel mills, and shipyards. Proper maintenance and adherence to safety guidelines are essential for optimal performance and longevity.

Suppliers

Company
Product
Description
Supplier Links
52377 3
Sunnyvale, CA, USA
52377 3"" (76 mm) Dia. Straight-Line Type 1 Extension Wheel Grinder
616026-52377
52377 3"" (76 mm) Dia. Straight-Line Type 1 Extension Wheel Grinder 616026-52377
* Type 1 Wheel Grinder, for cleaning metal, grinding and smoothing weld seams, removing imperfections before painting. * 3"" Diameter, Straight Line, 1 hp, 6"" Extension, 15,000 RPM. * Accepts optional 3"" diameter Type 1 Wheel, with 3/8"" center hole (maximum wheel width of 1/2""). Governor-controlled motor maintains RPM under heavy load; rear exhaust. * Safety-lock lever is included on all models. * Standard cushioned grip enhances operator comfort and control.

* Type 1 Wheel Grinder, for cleaning metal, grinding and smoothing weld seams, removing imperfections before painting. * 3"" Diameter, Straight Line, 1 hp, 6"" Extension, 15,000 RPM. * Accepts optional 3"" diameter Type 1 Wheel, with 3/8"" center hole (maximum wheel width of 1/2""). Governor-controlled motor maintains RPM under heavy load; rear exhaust. * Safety-lock lever is included on all models. * Standard cushioned grip enhances operator comfort and control.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-52377
Product Name 52377 3"" (76 mm) Dia. Straight-Line Type 1 Extension Wheel Grinder
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 11500 rpm
View Details
Chip Tester -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
GD0800C - 1/4" Die Grinder - GD0800C - Makita USA, Inc.
Specs
Type Grinder; DieGrinder
Mounting Handheld
Rotary Speed 7000 to 28000 rpm
View Details
Extended Straight Die Grinder - SMX10L - ATA Group
Specs
Type Grinder; DieGrinder
Applications / Materials Abraded Deburring / Deflashing
Rotary Speed 10000 rpm
View Details