Dynabrade, Inc. 52374 4"" (102 mm) Dia. Straight-Line Type 1 Wheel Grinder 52374

Description
* Type 1 Wheel Grinder, for cleaning metal, grinding and smoothing weld seams, removing imperfections before painting. * 4"" Diameter, Straight Line, 1 hp, 15,000 RPM. * Accepts optional 4"" diameter Type 1 Wheel, with 3/8"" center hole (maximum wheel width of 1/4""). * Governor-controlled motor maintains RPM under heavy load; rear exhaust. * Safety-lock lever is included on all models.
Description
* Type 1 Wheel Grinder, for cleaning metal, grinding and smoothing weld seams, removing imperfections before painting. * 4"" Diameter, Straight Line, 1 hp, 15,000 RPM. * Accepts optional 4"" diameter Type 1 Wheel, with 3/8"" center hole (maximum wheel width of 1/4""). * Governor-controlled motor maintains RPM under heavy load; rear exhaust. * Safety-lock lever is included on all models.

Suppliers

Company
Product
Description
Supplier Links
52374 4
Sunnyvale, CA, USA
52374 4"" (102 mm) Dia. Straight-Line Type 1 Wheel Grinder
616026-52374
52374 4"" (102 mm) Dia. Straight-Line Type 1 Wheel Grinder 616026-52374
* Type 1 Wheel Grinder, for cleaning metal, grinding and smoothing weld seams, removing imperfections before painting. * 4"" Diameter, Straight Line, 1 hp, 15,000 RPM. * Accepts optional 4"" diameter Type 1 Wheel, with 3/8"" center hole (maximum wheel width of 1/4""). * Governor-controlled motor maintains RPM under heavy load; rear exhaust. * Safety-lock lever is included on all models.

* Type 1 Wheel Grinder, for cleaning metal, grinding and smoothing weld seams, removing imperfections before painting. * 4"" Diameter, Straight Line, 1 hp, 15,000 RPM. * Accepts optional 4"" diameter Type 1 Wheel, with 3/8"" center hole (maximum wheel width of 1/4""). * Governor-controlled motor maintains RPM under heavy load; rear exhaust. * Safety-lock lever is included on all models.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-52374
Product Name 52374 4"" (102 mm) Dia. Straight-Line Type 1 Wheel Grinder
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 2705529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
View Details
Chip Tester -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 2824204 - RS Components, Ltd.
Makita USA, Inc.
Specs
Type Grinder
Rotary Speed 8500 rpm
View Details
Angle Sander - RA14S-125PA5-IMP - ATA Group
Specs
Type Grinder; AngleGrinder
Rotary Speed 9000 rpm
Power 1.5 HP
View Details