Dynabrade, Inc. 52331 .4 hp 7 Degree Offset Die Grinder 52331

Description
* Includes 6 mm Collet Insert (01497), fits optional 1/8"" (01495), 1/4"" (01485), 3 mm (01496) * Kevlar phenolic vanes for longer life. Lightweight ergonomic design for greater comfort and control. * One-piece spindle keeps all rotating components on the same centerline for reduced run-out, which means lower vibration levels and increased gear life. Air passage to continually cool the gear box longer gear life! * Pinion piloted on rotor to reduce run-out and increase gear life. Needle bearing assures proper shaft alignment increases gear life. * Dual wick lubrication system saturated with gear oil for extended gear life over 700 hours. This helps administer the right amount and keep the gear oil on the metal gears. Highest horsepower and torque levels of any similar competitive product.
Description
* Includes 6 mm Collet Insert (01497), fits optional 1/8"" (01495), 1/4"" (01485), 3 mm (01496) * Kevlar phenolic vanes for longer life. Lightweight ergonomic design for greater comfort and control. * One-piece spindle keeps all rotating components on the same centerline for reduced run-out, which means lower vibration levels and increased gear life. Air passage to continually cool the gear box longer gear life! * Pinion piloted on rotor to reduce run-out and increase gear life. Needle bearing assures proper shaft alignment increases gear life. * Dual wick lubrication system saturated with gear oil for extended gear life over 700 hours. This helps administer the right amount and keep the gear oil on the metal gears. Highest horsepower and torque levels of any similar competitive product.

Suppliers

Company
Product
Description
Supplier Links
52331 .4 hp 7 Degree Offset Die Grinder - 616026-52331 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
52331 .4 hp 7 Degree Offset Die Grinder
616026-52331
52331 .4 hp 7 Degree Offset Die Grinder 616026-52331
* Includes 6 mm Collet Insert (01497), fits optional 1/8"" (01495), 1/4"" (01485), 3 mm (01496) * Kevlar phenolic vanes for longer life. Lightweight ergonomic design for greater comfort and control. * One-piece spindle keeps all rotating components on the same centerline for reduced run-out, which means lower vibration levels and increased gear life. Air passage to continually cool the gear box longer gear life! * Pinion piloted on rotor to reduce run-out and increase gear life. Needle bearing assures proper shaft alignment increases gear life. * Dual wick lubrication system saturated with gear oil for extended gear life over 700 hours. This helps administer the right amount and keep the gear oil on the metal gears. Highest horsepower and torque levels of any similar competitive product.

* Includes 6 mm Collet Insert (01497), fits optional 1/8"" (01495), 1/4"" (01485), 3 mm (01496) * Kevlar phenolic vanes for longer life. Lightweight ergonomic design for greater comfort and control. * One-piece spindle keeps all rotating components on the same centerline for reduced run-out, which means lower vibration levels and increased gear life. Air passage to continually cool the gear box longer gear life! * Pinion piloted on rotor to reduce run-out and increase gear life. Needle bearing assures proper shaft alignment increases gear life. * Dual wick lubrication system saturated with gear oil for extended gear life over 700 hours. This helps administer the right amount and keep the gear oil on the metal gears. Highest horsepower and torque levels of any similar competitive product.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-52331
Product Name 52331 .4 hp 7 Degree Offset Die Grinder
Type Grinder; DieGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 2576751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2500 to 8500 rpm
View Details
Visual Inspection Machine -  - Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
9566CV - 6" Cut-Off/Angle Grinder - 9566CV - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 4000 to 9000 rpm
View Details
Large Angle Grinder - RA8 AVH-IMP - ATA Group
Specs
Type Grinder; AngleGrinder
Rotary Speed 8500 rpm
Power 2 HP
View Details