Dynabrade, Inc. 52290 .7 hp 7 Degree Offset Die Grinder 52290

Description
* Includes 1/4"" Collet Insert (50013), fits optional 1/8"" (50065), 3/8"" (50014), 6 mm (50016), 8 mm (50039) * Gearless for reduced maintenance and downtime.
Datasheet
Description
* Includes 1/4"" Collet Insert (50013), fits optional 1/8"" (50065), 3/8"" (50014), 6 mm (50016), 8 mm (50039) * Gearless for reduced maintenance and downtime.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
52290 .7 hp 7 Degree Offset Die Grinder - 616026-52290 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
52290 .7 hp 7 Degree Offset Die Grinder
616026-52290
52290 .7 hp 7 Degree Offset Die Grinder 616026-52290
* Includes 1/4"" Collet Insert (50013), fits optional 1/8"" (50065), 3/8"" (50014), 6 mm (50016), 8 mm (50039) * Gearless for reduced maintenance and downtime.

* Includes 1/4"" Collet Insert (50013), fits optional 1/8"" (50065), 3/8"" (50014), 6 mm (50016), 8 mm (50039) * Gearless for reduced maintenance and downtime.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-52290
Product Name 52290 .7 hp 7 Degree Offset Die Grinder
Type Grinder; DieGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2500 to 8500 rpm
View Details
Wafer Edge Grinders - WBM-3000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
GA9031Y - 9" Angle Grinder - GA9031Y - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 6600 rpm
View Details
Angle Grinder - RA14-115DS1 - ATA Group
Specs
Type Grinder; AngleGrinder
Rotary Speed 13000 rpm
Power 1.5 HP
View Details