Dynabrade, Inc. 52286 .7 hp 7 Degree Offset Die Grinder 52286

Description
* Includes 6 mm Collet Insert (50016), fits optional 1/8"" (50065), 1/4"" (50013), 3/8"" (50014), 8 mm (50039) * Gearless for reduced maintenance and downtime.
Description
* Includes 6 mm Collet Insert (50016), fits optional 1/8"" (50065), 1/4"" (50013), 3/8"" (50014), 8 mm (50039) * Gearless for reduced maintenance and downtime.

Suppliers

Company
Product
Description
Supplier Links
52286 .7 hp 7 Degree Offset Die Grinder - 616026-52286 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
52286 .7 hp 7 Degree Offset Die Grinder
616026-52286
52286 .7 hp 7 Degree Offset Die Grinder 616026-52286
* Includes 6 mm Collet Insert (50016), fits optional 1/8"" (50065), 1/4"" (50013), 3/8"" (50014), 8 mm (50039) * Gearless for reduced maintenance and downtime.

* Includes 6 mm Collet Insert (50016), fits optional 1/8"" (50065), 1/4"" (50013), 3/8"" (50014), 8 mm (50039) * Gearless for reduced maintenance and downtime.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-52286
Product Name 52286 .7 hp 7 Degree Offset Die Grinder
Type Grinder; DieGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2800 to 7000 rpm
View Details
Wafer Edge Grinders - CVP-2000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
GA9031Y - 9" Angle Grinder - GA9031Y - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 6600 rpm
View Details
Angle Grinder - RA14-100DS1 - ATA Group
Specs
Type Grinder; AngleGrinder
Rotary Speed 15000 rpm
Power 1.5 HP
View Details