Dynabrade, Inc. 52265 .7 hp Straight-Line Die Grinder 52265

Description
* Includes 6 mm Collet Insert (50016), fits optional 1/8"" (50065), 1/4"" (50013), 3/8"" (50014), 8 mm (50039) * Gearless for reduced maintenance and downtime.
Description
* Includes 6 mm Collet Insert (50016), fits optional 1/8"" (50065), 1/4"" (50013), 3/8"" (50014), 8 mm (50039) * Gearless for reduced maintenance and downtime.

Suppliers

Company
Product
Description
Supplier Links
52265 .7 hp Straight-Line Die Grinder - 616026-52265 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
52265 .7 hp Straight-Line Die Grinder
616026-52265
52265 .7 hp Straight-Line Die Grinder 616026-52265
* Includes 6 mm Collet Insert (50016), fits optional 1/8"" (50065), 1/4"" (50013), 3/8"" (50014), 8 mm (50039) * Gearless for reduced maintenance and downtime.

* Includes 6 mm Collet Insert (50016), fits optional 1/8"" (50065), 1/4"" (50013), 3/8"" (50014), 8 mm (50039) * Gearless for reduced maintenance and downtime.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-52265
Product Name 52265 .7 hp Straight-Line Die Grinder
Type Grinder; DieGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 3800 to 9000 rpm
View Details
Visual Inspection Machine -  - Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
BGA452Z - 18V LXT® Lithium-Ion Cordless 4-1/2" Cut-Off/Angle Grinder (Tool Only) - BGA452Z - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 10000 rpm
View Details
Large Angle Grinder - RA8 AVH-IMP - ATA Group
Specs
Type Grinder; AngleGrinder
Rotary Speed 8500 rpm
Power 2 HP
View Details