Dynabrade, Inc. 52104 .7 hp Straight-Line Die Grinder 52104

Description
* Includes 6 mm Collet Insert (50016), fits optional 1/8"" (50065), 1/4"" (50013), 3/8"" (50014), 8 mm (50039) * Planetary-Gear Set creates more torque. * Extended rear exhaust muffler design.
Description
* Includes 6 mm Collet Insert (50016), fits optional 1/8"" (50065), 1/4"" (50013), 3/8"" (50014), 8 mm (50039) * Planetary-Gear Set creates more torque. * Extended rear exhaust muffler design.

Suppliers

Company
Product
Description
Supplier Links
52104 .7 hp Straight-Line Die Grinder - 616026-52104 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
52104 .7 hp Straight-Line Die Grinder
616026-52104
52104 .7 hp Straight-Line Die Grinder 616026-52104
* Includes 6 mm Collet Insert (50016), fits optional 1/8"" (50065), 1/4"" (50013), 3/8"" (50014), 8 mm (50039) * Planetary-Gear Set creates more torque. * Extended rear exhaust muffler design.

* Includes 6 mm Collet Insert (50016), fits optional 1/8"" (50065), 1/4"" (50013), 3/8"" (50014), 8 mm (50039) * Planetary-Gear Set creates more torque. * Extended rear exhaust muffler design.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-52104
Product Name 52104 .7 hp Straight-Line Die Grinder
Type Grinder; DieGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2800 to 7000 rpm
View Details
Chip Tester -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
9015A - 5" Angle Grinder - 9015A - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Part Capacity - Weight 5.5 lbs (2.49 kg)
View Details
Low Speed Sander/Polisher - S5L-IMP - ATA Group
Specs
Type Grinder
Rotary Speed 5000 rpm
Power 0.8500 HP
View Details