Dynabrade, Inc. 50350 7"" (178 mm) Dia. Right Angle Depressed Center Wheel Grinder 50350

Description
* Depressed Center Wheel Grinder, for fast weld and stock removal, rust and scale removal, heavy deburring. * 7"" Diameter, Right Angle, 1.2 hp, Side Exhaust, 6,000 RPM. * Accepts optional 7"" diameter Type 27 Depressed Center Wheel, with 7/8"" center hole (wheel width of 1/8"" to 1/4""). * Includes 11399 Type 27 Wheel Mounting Adapter Kit, with front and rear flange plus hex wrench. * Optional 52190 Guard is available, for left hand operation.
Datasheet
Description
* Depressed Center Wheel Grinder, for fast weld and stock removal, rust and scale removal, heavy deburring. * 7"" Diameter, Right Angle, 1.2 hp, Side Exhaust, 6,000 RPM. * Accepts optional 7"" diameter Type 27 Depressed Center Wheel, with 7/8"" center hole (wheel width of 1/8"" to 1/4""). * Includes 11399 Type 27 Wheel Mounting Adapter Kit, with front and rear flange plus hex wrench. * Optional 52190 Guard is available, for left hand operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50350 7
Sunnyvale, CA, USA
50350 7"" (178 mm) Dia. Right Angle Depressed Center Wheel Grinder
616026-50350
50350 7"" (178 mm) Dia. Right Angle Depressed Center Wheel Grinder 616026-50350
* Depressed Center Wheel Grinder, for fast weld and stock removal, rust and scale removal, heavy deburring. * 7"" Diameter, Right Angle, 1.2 hp, Side Exhaust, 6,000 RPM. * Accepts optional 7"" diameter Type 27 Depressed Center Wheel, with 7/8"" center hole (wheel width of 1/8"" to 1/4""). * Includes 11399 Type 27 Wheel Mounting Adapter Kit, with front and rear flange plus hex wrench. * Optional 52190 Guard is available, for left hand operation.

* Depressed Center Wheel Grinder, for fast weld and stock removal, rust and scale removal, heavy deburring. * 7"" Diameter, Right Angle, 1.2 hp, Side Exhaust, 6,000 RPM. * Accepts optional 7"" diameter Type 27 Depressed Center Wheel, with 7/8"" center hole (wheel width of 1/8"" to 1/4""). * Includes 11399 Type 27 Wheel Mounting Adapter Kit, with front and rear flange plus hex wrench. * Optional 52190 Guard is available, for left hand operation.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-50350
Product Name 50350 7"" (178 mm) Dia. Right Angle Depressed Center Wheel Grinder
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 12000 rpm
View Details
Wafer Edge Grinders - WBM-3000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
GA7011C - 7" Angle Grinder - GA7011C - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 6000 rpm
View Details
Low Speed Angle Grinder - RA5-IMP - ATA Group
Specs
Type Grinder; AngleGrinder
Rotary Speed 5500 rpm
Power 1.1 HP
View Details