Dynabrade, Inc. 50302 4"" (102 mm) Dia. Right Angle Depressed Center Wheel Grinder 50302

Description
* Depressed Center Wheel Grinder, for fast weld and stock removal, rust and scale removal, heavy deburring. * 4"" Diameter, Right Angle, 1 hp, Rear Exhaust, 12,000 RPM. * Accepts optional 4"" diameter Type 27 Depressed Center Wheel, with 5/8"" center hole (wheel width of 1/8"" to 1/4""). * Powerful high-torque grinding action; standard muffler for reduced sound levels. * Reversible side handle for left or right hand operation.
Description
* Depressed Center Wheel Grinder, for fast weld and stock removal, rust and scale removal, heavy deburring. * 4"" Diameter, Right Angle, 1 hp, Rear Exhaust, 12,000 RPM. * Accepts optional 4"" diameter Type 27 Depressed Center Wheel, with 5/8"" center hole (wheel width of 1/8"" to 1/4""). * Powerful high-torque grinding action; standard muffler for reduced sound levels. * Reversible side handle for left or right hand operation.

Suppliers

Company
Product
Description
Supplier Links
50302 4
Sunnyvale, CA, USA
50302 4"" (102 mm) Dia. Right Angle Depressed Center Wheel Grinder
616026-50302
50302 4"" (102 mm) Dia. Right Angle Depressed Center Wheel Grinder 616026-50302
* Depressed Center Wheel Grinder, for fast weld and stock removal, rust and scale removal, heavy deburring. * 4"" Diameter, Right Angle, 1 hp, Rear Exhaust, 12,000 RPM. * Accepts optional 4"" diameter Type 27 Depressed Center Wheel, with 5/8"" center hole (wheel width of 1/8"" to 1/4""). * Powerful high-torque grinding action; standard muffler for reduced sound levels. * Reversible side handle for left or right hand operation.

* Depressed Center Wheel Grinder, for fast weld and stock removal, rust and scale removal, heavy deburring. * 4"" Diameter, Right Angle, 1 hp, Rear Exhaust, 12,000 RPM. * Accepts optional 4"" diameter Type 27 Depressed Center Wheel, with 5/8"" center hole (wheel width of 1/8"" to 1/4""). * Powerful high-torque grinding action; standard muffler for reduced sound levels. * Reversible side handle for left or right hand operation.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-50302
Product Name 50302 4"" (102 mm) Dia. Right Angle Depressed Center Wheel Grinder
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 1852167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder; Angle grinder
Rotary Speed 2800 to 11000 rpm
Power Source Electric Motor
View Details
Wafer Edge Grinders - WBM-2000A Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 172582 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Type Grinder
Rotary Speed 10500 rpm
View Details
Low Speed Angle Grinder - RA5 - ATA Group
Specs
Type Grinder; AngleGrinder
Rotary Speed 5500 rpm
Power 1.1 HP
View Details