Dynabrade, Inc. Dynabrade Straight-Line Die Grinder - 30,000 Max RPM .4 hp - 48345 48345

Description
* .4 hp Dynabrade Die Grinders are perfect for use on metal, fiberglass, carbon fiber, composites and more! Dynabrade's .4 hp (298 W) Die Grinders are designed for peak efficiency and longer life! Ideal for rapid material removal, deburring, finishing and polishing, these tools represent the finest in Dynabrade quality and innovation! * Integrated Safety-Lock Throttle Lever has a contoured shape for operator comfort, with new dowel-pin that minimizes lever wear. Increased Tool Life due to Unique Pre-Filter that provides extra defense against contaminants in air stream. * Governor-Controlled Motor (950 RPM to 30,000 RPM Models) Maintains consistent motor speed under load. Color-coded for easy identification. Ergonomic Oval-Shaped Tool Housing conforms to natural shape of hand for optimum comfort. Lightweight, tool design; each model weighs 0.5 oz (15 g) less than its previous version! * 3-Vane Rotor allows wider offering of tool speeds. Achieves stall-torque and horsepower performance equal to tools with 4-vane rotor. Innovative Air Flow Channel Exhaust; air moves through channel between composite housing and housing core, maintaining comfortable temperature of tool housing! * Hardened Tool Cylinder; Tool cylinder is made of case-hardened material, to retain core toughness and prevent cracking. Full-Length Housing Core; Housing core runs the full length of tool, serving as the backbone and providing consistent weight distribution of tool. Comfortable Tactile Grip; Tool s tactile grip is co-molded to composite housing, providing comfortable non-slip grip. Gearless for reduced maintenance and downtime. Collet Style is 4-Piece. Includes 1/8"" Collet Insert (01495) & 3 mm Collet Insert (01496).
Description
* .4 hp Dynabrade Die Grinders are perfect for use on metal, fiberglass, carbon fiber, composites and more! Dynabrade's .4 hp (298 W) Die Grinders are designed for peak efficiency and longer life! Ideal for rapid material removal, deburring, finishing and polishing, these tools represent the finest in Dynabrade quality and innovation! * Integrated Safety-Lock Throttle Lever has a contoured shape for operator comfort, with new dowel-pin that minimizes lever wear. Increased Tool Life due to Unique Pre-Filter that provides extra defense against contaminants in air stream. * Governor-Controlled Motor (950 RPM to 30,000 RPM Models) Maintains consistent motor speed under load. Color-coded for easy identification. Ergonomic Oval-Shaped Tool Housing conforms to natural shape of hand for optimum comfort. Lightweight, tool design; each model weighs 0.5 oz (15 g) less than its previous version! * 3-Vane Rotor allows wider offering of tool speeds. Achieves stall-torque and horsepower performance equal to tools with 4-vane rotor. Innovative Air Flow Channel Exhaust; air moves through channel between composite housing and housing core, maintaining comfortable temperature of tool housing! * Hardened Tool Cylinder; Tool cylinder is made of case-hardened material, to retain core toughness and prevent cracking. Full-Length Housing Core; Housing core runs the full length of tool, serving as the backbone and providing consistent weight distribution of tool. Comfortable Tactile Grip; Tool s tactile grip is co-molded to composite housing, providing comfortable non-slip grip. Gearless for reduced maintenance and downtime. Collet Style is 4-Piece. Includes 1/8"" Collet Insert (01495) & 3 mm Collet Insert (01496).

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Straight-Line Die Grinder - 30,000 Max RPM .4 hp - 48345 - 616026-48345 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Straight-Line Die Grinder - 30,000 Max RPM .4 hp - 48345
616026-48345
Dynabrade Straight-Line Die Grinder - 30,000 Max RPM .4 hp - 48345 616026-48345
* .4 hp Dynabrade Die Grinders are perfect for use on metal, fiberglass, carbon fiber, composites and more! Dynabrade's .4 hp (298 W) Die Grinders are designed for peak efficiency and longer life! Ideal for rapid material removal, deburring, finishing and polishing, these tools represent the finest in Dynabrade quality and innovation! * Integrated Safety-Lock Throttle Lever has a contoured shape for operator comfort, with new dowel-pin that minimizes lever wear. Increased Tool Life due to Unique Pre-Filter that provides extra defense against contaminants in air stream. * Governor-Controlled Motor (950 RPM to 30,000 RPM Models) Maintains consistent motor speed under load. Color-coded for easy identification. Ergonomic Oval-Shaped Tool Housing conforms to natural shape of hand for optimum comfort. Lightweight, tool design; each model weighs 0.5 oz (15 g) less than its previous version! * 3-Vane Rotor allows wider offering of tool speeds. Achieves stall-torque and horsepower performance equal to tools with 4-vane rotor. Innovative Air Flow Channel Exhaust; air moves through channel between composite housing and housing core, maintaining comfortable temperature of tool housing! * Hardened Tool Cylinder; Tool cylinder is made of case-hardened material, to retain core toughness and prevent cracking. Full-Length Housing Core; Housing core runs the full length of tool, serving as the backbone and providing consistent weight distribution of tool. Comfortable Tactile Grip; Tool s tactile grip is co-molded to composite housing, providing comfortable non-slip grip. Gearless for reduced maintenance and downtime. Collet Style is 4-Piece. Includes 1/8"" Collet Insert (01495) & 3 mm Collet Insert (01496).

* .4 hp Dynabrade Die Grinders are perfect for use on metal, fiberglass, carbon fiber, composites and more! Dynabrade's .4 hp (298 W) Die Grinders are designed for peak efficiency and longer life! Ideal for rapid material removal, deburring, finishing and polishing, these tools represent the finest in Dynabrade quality and innovation! * Integrated Safety-Lock Throttle Lever has a contoured shape for operator comfort, with new dowel-pin that minimizes lever wear. Increased Tool Life due to Unique Pre-Filter that provides extra defense against contaminants in air stream. * Governor-Controlled Motor (950 RPM to 30,000 RPM Models) Maintains consistent motor speed under load. Color-coded for easy identification. Ergonomic Oval-Shaped Tool Housing conforms to natural shape of hand for optimum comfort. Lightweight, tool design; each model weighs 0.5 oz (15 g) less than its previous version! * 3-Vane Rotor allows wider offering of tool speeds. Achieves stall-torque and horsepower performance equal to tools with 4-vane rotor. Innovative Air Flow Channel Exhaust; air moves through channel between composite housing and housing core, maintaining comfortable temperature of tool housing! * Hardened Tool Cylinder; Tool cylinder is made of case-hardened material, to retain core toughness and prevent cracking. Full-Length Housing Core; Housing core runs the full length of tool, serving as the backbone and providing consistent weight distribution of tool. Comfortable Tactile Grip; Tool s tactile grip is co-molded to composite housing, providing comfortable non-slip grip. Gearless for reduced maintenance and downtime. Collet Style is 4-Piece. Includes 1/8"" Collet Insert (01495) & 3 mm Collet Insert (01496).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-48345
Product Name Dynabrade Straight-Line Die Grinder - 30,000 Max RPM .4 hp - 48345
Type Grinder; DieGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Bench Grinders - 2501729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2850 rpm
Power Source Electric Motor
View Details
Chip Tester -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
9557NB - 4-1/2" Angle Grinder - 9557NB - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 10000 rpm
View Details
Small Angle Sander - RAM10LR - ATA Group
Specs
Type Grinder
Rotary Speed 12000 rpm
Power 0.4000 HP
View Details