Dynabrade, Inc. 18010 .4 hp Autobrade Red Right Angle Die Grinder 18010

Description
* Compact, lightweight design permits easy access to tight areas. * Includes safety-lock lever; rear exhaust. * Composite tool grip absorbs vibration and reduces cold air transmission to operator. * Optional 1/8"" collet insert: 18432.
Datasheet
Description
* Compact, lightweight design permits easy access to tight areas. * Includes safety-lock lever; rear exhaust. * Composite tool grip absorbs vibration and reduces cold air transmission to operator. * Optional 1/8"" collet insert: 18432.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18010 .4 hp Autobrade Red Right Angle Die Grinder - 616026-18010 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
18010 .4 hp Autobrade Red Right Angle Die Grinder
616026-18010
18010 .4 hp Autobrade Red Right Angle Die Grinder 616026-18010
* Compact, lightweight design permits easy access to tight areas. * Includes safety-lock lever; rear exhaust. * Composite tool grip absorbs vibration and reduces cold air transmission to operator. * Optional 1/8"" collet insert: 18432.

* Compact, lightweight design permits easy access to tight areas. * Includes safety-lock lever; rear exhaust. * Composite tool grip absorbs vibration and reduces cold air transmission to operator. * Optional 1/8"" collet insert: 18432.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-18010
Product Name 18010 .4 hp Autobrade Red Right Angle Die Grinder
Type Grinder; DieGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Bench Grinders - 2501735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 3200 rpm
Power Source Electric Motor
View Details
Chip Tester -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
9566CV - 6" Cut-Off/Angle Grinder - 9566CV - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 4000 to 9000 rpm
View Details
Angle Grinder - RA12M-C - ATA Group
Specs
Type Grinder; AngleGrinder
Rotary Speed 12000 rpm
Power 0.9000 HP
View Details