Dynabrade, Inc. 18000 .4 hp Autobrade Red Straight-Line Die Grinder 18000

Description
* Compact, lightweight design. * Includes safety-lock lever; rear exhaust. * Smooth, efficient air motor with built-in speed regulator. * Composite tool grip absorbs vibration and reduces cold air transmission. * Optional 1/8"" collet insert: 18432.
Datasheet
Description
* Compact, lightweight design. * Includes safety-lock lever; rear exhaust. * Smooth, efficient air motor with built-in speed regulator. * Composite tool grip absorbs vibration and reduces cold air transmission. * Optional 1/8"" collet insert: 18432.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18000 .4 hp Autobrade Red Straight-Line Die Grinder - 616026-18000 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
18000 .4 hp Autobrade Red Straight-Line Die Grinder
616026-18000
18000 .4 hp Autobrade Red Straight-Line Die Grinder 616026-18000
* Compact, lightweight design. * Includes safety-lock lever; rear exhaust. * Smooth, efficient air motor with built-in speed regulator. * Composite tool grip absorbs vibration and reduces cold air transmission. * Optional 1/8"" collet insert: 18432.

* Compact, lightweight design. * Includes safety-lock lever; rear exhaust. * Smooth, efficient air motor with built-in speed regulator. * Composite tool grip absorbs vibration and reduces cold air transmission. * Optional 1/8"" collet insert: 18432.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 616026-18000
Product Name 18000 .4 hp Autobrade Red Straight-Line Die Grinder
Type Grinder; DieGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 459876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 10000 rpm
View Details
Cleaving Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
9565CV - 5" Angle Grinder - 9565CV - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 2800 to 10500 rpm
View Details
Angle Sander - RA14S-125PA5 - ATA Group
Specs
Type Grinder; AngleGrinder
Rotary Speed 9000 rpm
Power 1.5 HP
View Details