REGULATED POWER SUPPLY, 24 VAC T
Regulated Power Supply 24VAC To
POWER SUPPLY, IMPUT 24VAC/DC 50/60HZ, OUTPUT 1.5AMP 24VDC. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Galco Industrial Electronics | Radwell International | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 5879-BPS-015-ND | BPS-015 | 20657928 |
| Product Name | AC DC Converters | DWYR Switching | Power Supply |
| Type | DC Power Supply; 1 |