PRESSURE SWITCH, SET POINT RANGE
| DigiKey | |
|---|---|
| Product Category | Pressure Switches |
| Product Number | 5879-A6-553221-ND |
| Product Name | Pressure Sensors, Transducers - Industrial |
| Pressure Measurement | Gauge |
| Working Pressure Range | 14 to 31.8 psi (9.85 to 22.38 m H2O) |
| Signal Output | Switch |
| Operating Temperature | -40 to 248 F (-40 to 120 C) |