PRESSURE SWITCH, SET POINT RANGE
| DigiKey | |
|---|---|
| Product Category | Pressure Switches |
| Product Number | 5879-A6-153221-ND |
| Product Name | Pressure Sensors, Transducers - Industrial |
| Pressure Measurement | Gauge |
| Working Pressure Range | 0.5000 to 3.1 psi (0.3519 to 2.18 m H2O) |
| Signal Output | Switch |
| Operating Temperature | -40 to 248 F (-40 to 120 C) |