DIFFERENTIAL PRESSURE SWITCH, RA
| DigiKey | |
|---|---|
| Product Category | Pressure Switches |
| Product Number | 5879-1910-20-ND |
| Product Name | Pressure Sensors, Transducers - Industrial |
| Pressure Measurement | Differential |
| Working Pressure Range | 0.1500 to 0.7200 psi (0.1056 to 0.5067 m H2O) |
| Accuracy | 3 ±% FS |
| Signal Output | Switch |