DIFFERENTIAL PRESSURE SWITCH, RA
| DigiKey | |
|---|---|
| Product Category | Pressure Switches |
| Product Number | 5879-1823-2-ND |
| Product Name | Pressure Sensors, Transducers - Industrial |
| Pressure Measurement | Differential |
| Working Pressure Range | 0.0200 to 0.0700 psi (0.0141 to 0.0493 m H2O) |
| Accuracy | 2 ±% FS |
| Signal Output | Switch |