Durex Industries Flanged Thermowell F91040

Description
Thermowells are manufactured from drilled bar stock and have threaded NPT process connections or flanges for direct immersion into high pressure or corrosive applications. The thermocouple element is mounted into the thermowell and is typically spring loaded for positive contact to the bottom wall of the well. This allows for the best possible response to temperature changes during operation. Cast iron or aluminum screw cover heads are used to terminate the thermowell assemblies. The thermocouple element can be constructed of ceramic insulated thermocouple wires or mineral insulated cable for increase durability. The thermowell itself can be machined in a variety of designs and insertion lengths. Most wells are manufactured of 304 stainless steel or 316 stainless steel, however other alloys are available.
Description
Thermowells are manufactured from drilled bar stock and have threaded NPT process connections or flanges for direct immersion into high pressure or corrosive applications. The thermocouple element is mounted into the thermowell and is typically spring loaded for positive contact to the bottom wall of the well. This allows for the best possible response to temperature changes during operation. Cast iron or aluminum screw cover heads are used to terminate the thermowell assemblies. The thermocouple element can be constructed of ceramic insulated thermocouple wires or mineral insulated cable for increase durability. The thermowell itself can be machined in a variety of designs and insertion lengths. Most wells are manufactured of 304 stainless steel or 316 stainless steel, however other alloys are available.

Suppliers

Company
Product
Description
Supplier Links
Flanged Thermowell - F91040 - Durex Industries
Cary, IL, USA
Flanged Thermowell
F91040
Flanged Thermowell F91040
Thermowells are manufactured from drilled bar stock and have threaded NPT process connections or flanges for direct immersion into high pressure or corrosive applications. The thermocouple element is mounted into the thermowell and is typically spring loaded for positive contact to the bottom wall of the well. This allows for the best possible response to temperature changes during operation. Cast iron or aluminum screw cover heads are used to terminate the thermowell assemblies. The thermocouple element can be constructed of ceramic insulated thermocouple wires or mineral insulated cable for increase durability. The thermowell itself can be machined in a variety of designs and insertion lengths. Most wells are manufactured of 304 stainless steel or 316 stainless steel, however other alloys are available.

Thermowells are manufactured from drilled bar stock and have threaded NPT process connections or flanges for direct immersion into high pressure or corrosive applications. The thermocouple element is mounted into the thermowell and is typically spring loaded for positive contact to the bottom wall of the well. This allows for the best possible response to temperature changes during operation.
Cast iron or aluminum screw cover heads are used to terminate the thermowell assemblies. The thermocouple element can be constructed of ceramic insulated thermocouple wires or mineral insulated cable for increase durability. The thermowell itself can be machined in a variety of designs and insertion lengths. Most wells are manufactured of 304 stainless steel or 316 stainless steel, however other alloys are available.

Supplier's Site

Technical Specifications

  Durex Industries
Product Category Thermowells
Product Number F91040
Product Name Flanged Thermowell
Connection Means Flanged; Van Stone
Unlock Full Specs
to access all available technical data

Similar Products

047-0014 Thermowells -  - Neo-Dyn
Specs
Barrel or Shank Style Tapered Shank
Material of Construction Stainless Steel
Thread Options 3/4" NPT (optional feature); 1" NPT (optional feature)
View Details
Solid Drilled Thermowell - TSW400 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Barrel or Shank Style Stepped Shank well
Material of Construction Stainless Steel; Other Material; (Hastelloy C-276 / 2.4819, Inconel 600, Monel 400, Duplex, Super duplex, Others)
Connection Means Socket-weld or Weld-in; Flanged; Threaded
View Details
Thermowells - Series 50 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Barrel or Shank Style Straight Shank
Material of Construction Brass; Monel; Stainless Steel; Other Material; (Steel)
Connection Means Flanged
View Details