Durex Industries Flanged Thermowell F83040

Description
Thermowells are manufactured from drilled bar stock and have threaded NPT process connections or flanges for direct immersion into high pressure or corrosive applications. The thermocouple element is mounted into the thermowell and is typically spring loaded for positive contact to the bottom wall of the well. This allows for the best possible response to temperature changes during operation. Cast iron or aluminum screw cover heads are used to terminate the thermowell assemblies. The thermocouple element can be constructed of ceramic insulated thermocouple wires or mineral insulated cable for increase durability. The thermowell itself can be machined in a variety of designs and insertion lengths. Most wells are manufactured of 304 stainless steel or 316 stainless steel, however other alloys are available.
Description
Thermowells are manufactured from drilled bar stock and have threaded NPT process connections or flanges for direct immersion into high pressure or corrosive applications. The thermocouple element is mounted into the thermowell and is typically spring loaded for positive contact to the bottom wall of the well. This allows for the best possible response to temperature changes during operation. Cast iron or aluminum screw cover heads are used to terminate the thermowell assemblies. The thermocouple element can be constructed of ceramic insulated thermocouple wires or mineral insulated cable for increase durability. The thermowell itself can be machined in a variety of designs and insertion lengths. Most wells are manufactured of 304 stainless steel or 316 stainless steel, however other alloys are available.

Suppliers

Company
Product
Description
Supplier Links
Flanged Thermowell - F83040 - Durex Industries
Cary, IL, USA
Flanged Thermowell
F83040
Flanged Thermowell F83040
Thermowells are manufactured from drilled bar stock and have threaded NPT process connections or flanges for direct immersion into high pressure or corrosive applications. The thermocouple element is mounted into the thermowell and is typically spring loaded for positive contact to the bottom wall of the well. This allows for the best possible response to temperature changes during operation. Cast iron or aluminum screw cover heads are used to terminate the thermowell assemblies. The thermocouple element can be constructed of ceramic insulated thermocouple wires or mineral insulated cable for increase durability. The thermowell itself can be machined in a variety of designs and insertion lengths. Most wells are manufactured of 304 stainless steel or 316 stainless steel, however other alloys are available.

Thermowells are manufactured from drilled bar stock and have threaded NPT process connections or flanges for direct immersion into high pressure or corrosive applications. The thermocouple element is mounted into the thermowell and is typically spring loaded for positive contact to the bottom wall of the well. This allows for the best possible response to temperature changes during operation.
Cast iron or aluminum screw cover heads are used to terminate the thermowell assemblies. The thermocouple element can be constructed of ceramic insulated thermocouple wires or mineral insulated cable for increase durability. The thermowell itself can be machined in a variety of designs and insertion lengths. Most wells are manufactured of 304 stainless steel or 316 stainless steel, however other alloys are available.

Supplier's Site

Technical Specifications

  Durex Industries
Product Category Thermowells
Product Number F83040
Product Name Flanged Thermowell
Connection Means Flanged; Van Stone
Unlock Full Specs
to access all available technical data

Similar Products

Thermowell -  - Conax Technologies
Conax Technologies
Specs
Barrel or Shank Style Straight Shank; Tapered Shank
Connection Means Threaded
Thread Options 1/2" NPT; 3/4" NPT; 1" NPT
View Details
Thermowells / Protection Tubes -  - United Electric Controls Company
United Electric Controls Company
Specs
Barrel or Shank Style Stepped Shank well (optional feature); Tapered Shank (optional feature)
Material of Construction Alloy Steel (optional feature); Aluminum (optional feature); Brass (optional feature); Carbon Steel (optional feature); Monel (optional feature); Stainless Steel (optional feature); Titanium (optional feature)
Connection Means Threaded
View Details
Thermowells - Series 60 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Barrel or Shank Style Straight Shank
Material of Construction Brass; Monel; Stainless Steel; Other Material; (Steel)
Connection Means Van Stone
View Details
Straight Van Stone Thermowell - SF4 Series - Pyromation
Specs
Barrel or Shank Style Straight Shank
Options Cap and Chain (optional feature)
Material of Construction Alloy Steel (optional feature); Brass (optional feature); Carbon Steel (optional feature); Hastelloy B&C (optional feature); Monel (optional feature); Nickel (optional feature); Stainless Steel (optional feature); Other Material (optional feature); (Zirconium)
View Details