Specifications:Lithi
Volt: 3.0
mAh: 780
Size (mm): 27 X 16
Best uses:Digital cameras and flash
Portable lights
Electronics and more
Equivalent To: 3V CR17355, DLCR2, ELCR2
| Duracell, Inc. | |
|---|---|
| Product Category | Batteries |
| Product Number | Ultra Lithium CR2 Battery |
| Product Name | Specialty Batteries |
| Standard Cylindrical Battery Sizes | CR2 |
| Specialty Cells | Nonstandard Cylindrical Batteries |
| Application | Camera / Electronic Cells |
| Voltage | 3 volts |