Duracell, Inc. Specialty Batteries Ultra Lithium 245 Battery

Description
Specifications:Lithi um IEC: 2CR5 Volt: 6.0 mAh: 1470 Size (mm): 45 X 17 X 34  Best uses:Digital cameras Electronics and more   Equivalent to:3V CRV3, DL245, EL2CR5
Description
Specifications:Lithi um IEC: 2CR5 Volt: 6.0 mAh: 1470 Size (mm): 45 X 17 X 34  Best uses:Digital cameras Electronics and more   Equivalent to:3V CRV3, DL245, EL2CR5

Suppliers

Company
Product
Description
Supplier Links
Specialty Batteries - Ultra Lithium 245 Battery - Duracell, Inc.
Bethel, CT, USA
Specialty Batteries
Ultra Lithium 245 Battery
Specialty Batteries Ultra Lithium 245 Battery
Specifications:Lithi um IEC: 2CR5 Volt: 6.0 mAh: 1470 Size (mm): 45 X 17 X 34  Best uses:Digital cameras Electronics and more   Equivalent to:3V CRV3, DL245, EL2CR5

Specifications:Lithium IEC: 2CR5
Volt: 6.0
mAh: 1470
Size (mm): 45 X 17 X 34
 Best uses:Digital cameras
Electronics and more
 
Equivalent to:3V CRV3, DL245, EL2CR5

Supplier's Site

Technical Specifications

  Duracell, Inc.
Product Category Batteries
Product Number Ultra Lithium 245 Battery
Product Name Specialty Batteries
Specialty Cells Prismatic Cells
Application Camera / Electronic Cells
Voltage 6 volts
Capacity 1.47 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

Button Batteries - 1834288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specialty Cells Coin Cell or Button Cell; Lir1654
Capacity 0.0900 ampere-hr
Width / Diameter 0.6299 inch (16 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Zebra TC77 Scanner Replacement Battery by AGOZ - AG-TC70BTR-ZBR-TC77-GBSC - AgozTech LLC
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
48V Lithium SAFEFlex Material Handling Batteries - FBP-1486 - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 420 ampere-hr
Width / Diameter 26 inch (660 mm)
View Details