Duracell, Inc. Specialty Batteries Ultra Lithium 123 Battery

Description
Specifications:Lithi um IEC: CR17345 Volt: 3.0 mAh: 1470 Size (mm): 34 X 17  Best uses:Digital video cameras SLR cameras Flashes Portable lights Electronics and more   Equivalent To: 3V CR17345, DL123, EL123
Description
Specifications:Lithi um IEC: CR17345 Volt: 3.0 mAh: 1470 Size (mm): 34 X 17  Best uses:Digital video cameras SLR cameras Flashes Portable lights Electronics and more   Equivalent To: 3V CR17345, DL123, EL123

Suppliers

Company
Product
Description
Supplier Links
Specialty Batteries - Ultra Lithium 123 Battery - Duracell, Inc.
Bethel, CT, USA
Specialty Batteries
Ultra Lithium 123 Battery
Specialty Batteries Ultra Lithium 123 Battery
Specifications:Lithi um IEC: CR17345 Volt: 3.0 mAh: 1470 Size (mm): 34 X 17  Best uses:Digital video cameras SLR cameras Flashes Portable lights Electronics and more   Equivalent To: 3V CR17345, DL123, EL123

Specifications:Lithium IEC: CR17345
Volt: 3.0
mAh: 1470
Size (mm): 34 X 17
 Best uses:Digital video cameras
SLR cameras
Flashes
Portable lights
Electronics and more
 
Equivalent To: 3V CR17345, DL123, EL123

Supplier's Site

Technical Specifications

  Duracell, Inc.
Product Category Batteries
Product Number Ultra Lithium 123 Battery
Product Name Specialty Batteries
Standard Cylindrical Battery Sizes 123
Specialty Cells Nonstandard Cylindrical Batteries
Application Camera / Electronic Cells
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
EXTERNAL BATTERY MODULES - EBM FA10307 -  - AMETEK Programmable Power
Specs
Capacity 8.5 ampere-hr
View Details
SAFEFlex GSE Batteries - FBP-1512-36V - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 525 ampere-hr
Width / Diameter 21 inch (533 mm)
View Details