Duracell, Inc. Battery - Rechargeable 3.2V Cylindrical UL18500SL-2P

Description
2 Pack Lithium Phosphate 18500 Cells for Super Bright Outdoor Solar Lighting
Description
2 Pack Lithium Phosphate 18500 Cells for Super Bright Outdoor Solar Lighting

Suppliers

Company
Product
Description
Supplier Links
Battery - Rechargeable 3.2V Cylindrical - UL18500SL-2P - Dantona Industries, Inc.
Wantagh, NY, United States
Battery - Rechargeable 3.2V Cylindrical
UL18500SL-2P
Battery - Rechargeable 3.2V Cylindrical UL18500SL-2P
2 Pack Lithium Phosphate 18500 Cells for Super Bright Outdoor Solar Lighting

2 Pack Lithium Phosphate 18500 Cells for Super Bright Outdoor Solar Lighting

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number UL18500SL-2P
Product Name Battery - Rechargeable 3.2V Cylindrical
Standard Cylindrical Battery Sizes A; A
Specialty Cells Nonstandard Cylindrical Batteries
Voltage 3.2 volts
Capacity 1 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
24V Industrial Swappable Battery (2440) -  - Green Cubes Technology
Specs
Voltage 25.6 volts
Capacity 40 ampere-hr
Operating Temperature 59 to 113 F (15 to 45 C)
View Details