Duracell, Inc. Alkaline Batteries Quantum Battery

Description
Specifications:Only battery with Hi-Density Core„¢ Technology for unbeatable long-lasting power Exclusive PowerCheck feature lets you instantly check the power level, so you can trust it to work when you need it the most Duralock Power Preserve„¢ Technology. Guaranteed for 10 years in storage** Best uses:Quantum batteries are ideal for use in many battery powered devices, including: - Flashlights - Baby swings - Smoke detectors - Portable electronics - Toys - Remote controls - Calculators - Clocks and radios - Keyboards and more
Description
Specifications:Only battery with Hi-Density Core„¢ Technology for unbeatable long-lasting power Exclusive PowerCheck feature lets you instantly check the power level, so you can trust it to work when you need it the most Duralock Power Preserve„¢ Technology. Guaranteed for 10 years in storage** Best uses:Quantum batteries are ideal for use in many battery powered devices, including: - Flashlights - Baby swings - Smoke detectors - Portable electronics - Toys - Remote controls - Calculators - Clocks and radios - Keyboards and more

Suppliers

Company
Product
Description
Supplier Links
Alkaline Batteries - Quantum Battery - Duracell, Inc.
Bethel, CT, USA
Alkaline Batteries
Quantum Battery
Alkaline Batteries Quantum Battery
Specifications:Only battery with Hi-Density Core„¢ Technology for unbeatable long-lasting power Exclusive PowerCheck feature lets you instantly check the power level, so you can trust it to work when you need it the most Duralock Power Preserve„¢ Technology. Guaranteed for 10 years in storage** Best uses:Quantum batteries are ideal for use in many battery powered devices, including: - Flashlights - Baby swings - Smoke detectors - Portable electronics - Toys - Remote controls - Calculators - Clocks and radios - Keyboards and more

Specifications:Only battery with Hi-Density Core„¢ Technology for unbeatable long-lasting power
Exclusive PowerCheck feature lets you instantly check the power level, so you can trust it to work when you need it the most
Duralock Power Preserve„¢ Technology. Guaranteed for 10 years in storage**
Best uses:Quantum batteries are ideal for use in many battery powered devices, including:
- Flashlights
- Baby swings
- Smoke detectors
- Portable electronics
- Toys
- Remote controls
- Calculators
- Clocks and radios
- Keyboards and more

Supplier's Site

Technical Specifications

  Duracell, Inc.
Product Category Batteries
Product Number Quantum Battery
Product Name Alkaline Batteries
Primary Batteries Alkaline-manganese Dioxide
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details