Duracell, Inc. Alkaline Battery, 1.5 V, Size Duracell QU1400

Description
ALKALINE BATTERY, 1.5 V, SIZE: C; Battery Voltage:1.5V; Battery Size Code:C; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26.2mm; External Height:50mm RoHS Compliant: NA
Datasheet
Description
ALKALINE BATTERY, 1.5 V, SIZE: C; Battery Voltage:1.5V; Battery Size Code:C; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26.2mm; External Height:50mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alkaline Battery, 1.5 V, Size Duracell - 87X1141 - Newark, An Avnet Company
Chicago, IL, United States
Alkaline Battery, 1.5 V, Size Duracell
87X1141
Alkaline Battery, 1.5 V, Size Duracell 87X1141
ALKALINE BATTERY, 1.5 V, SIZE: C; Battery Voltage:1.5V; Battery Size Code:C; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26.2mm; External Height:50mm RoHS Compliant: NA

ALKALINE BATTERY, 1.5 V, SIZE: C; Battery Voltage:1.5V; Battery Size Code:C; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26.2mm; External Height:50mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 87X1141
Product Name Alkaline Battery, 1.5 V, Size Duracell
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
AA Batteries - 1835709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Cylindrical Battery Sizes AA
Specialty Cells Aa
Capacity 2.4 ampere-hr
View Details
36V Lithium SAFEFlex Material Handling Batteries - FBP-1413 - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 630 ampere-hr
Width / Diameter 17.75 inch (451 mm)
View Details