Duracell, Inc. Battery, Alkaline Manganese Dioxide, 1.5V, Lr44; Battery Voltage Duracell PX76A675PK

Description
BATTERY, ALKALINE MANGANESE DIOXIDE, 1.5V, LR44; Battery Voltage:1.5V; Battery Size Code:LR44; Battery Technology:Alkaline; Battery Capacity:105mAh; Battery Terminals:Pressure Contact; External Diameter:11.6mm; External Height:5.4mm RoHS Compliant: NA
Datasheet
Description
BATTERY, ALKALINE MANGANESE DIOXIDE, 1.5V, LR44; Battery Voltage:1.5V; Battery Size Code:LR44; Battery Technology:Alkaline; Battery Capacity:105mAh; Battery Terminals:Pressure Contact; External Diameter:11.6mm; External Height:5.4mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Alkaline Manganese Dioxide, 1.5V, Lr44; Battery Voltage Duracell - 65W8078 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Alkaline Manganese Dioxide, 1.5V, Lr44; Battery Voltage Duracell
65W8078
Battery, Alkaline Manganese Dioxide, 1.5V, Lr44; Battery Voltage Duracell 65W8078
BATTERY, ALKALINE MANGANESE DIOXIDE, 1.5V, LR44; Battery Voltage:1.5V; Battery Size Code:LR44; Battery Technology:Alkaline; Battery Capacity:105mAh; Battery Terminals:Pressure Contact; External Diameter:11.6mm; External Height:5.4mm RoHS Compliant: NA

BATTERY, ALKALINE MANGANESE DIOXIDE, 1.5V, LR44; Battery Voltage:1.5V; Battery Size Code:LR44; Battery Technology:Alkaline; Battery Capacity:105mAh; Battery Terminals:Pressure Contact; External Diameter:11.6mm; External Height:5.4mm RoHS Compliant: NA

Supplier's Site Datasheet
Battery, Alkaline, 1.5 volt, Specialty battery - 70149203 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery, Alkaline, 1.5 volt, Specialty battery
70149203
Battery, Alkaline, 1.5 volt, Specialty battery 70149203
Battery, Alkaline, 1.5 volt, Specialty battery

Battery, Alkaline, 1.5 volt, Specialty battery

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Batteries Batteries
Product Number 65W8078 70149203
Product Name Battery, Alkaline Manganese Dioxide, 1.5V, Lr44; Battery Voltage Duracell Battery, Alkaline, 1.5 volt, Specialty battery
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Standard Cylindrical Battery Sizes LR44 2/3AA
Voltage 1.5 volts
Capacity 0.1050 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Speciality Size Rechargeable Batteries - 2466432 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-cadmium
Voltage 12 volts
Capacity 0.7000 ampere-hr
View Details
SAFEFlex GSE Batteries - FBP-1419-48V - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 630 ampere-hr
Width / Diameter 32.25 inch (819 mm)
View Details