Duracell, Inc. Battery, Alkaline Manganese Dioxide, 1.5V, Lr9; Battery Voltage Duracell PX625ABPK

Description
BATTERY, ALKALINE MANGANESE DIOXIDE, 1.5V, LR9; Battery Voltage:1.5V; Battery Size Code:625A; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Pressure Contact; External Diameter:16mm; External Height:6.2mm RoHS Compliant: NA
Datasheet
Description
BATTERY, ALKALINE MANGANESE DIOXIDE, 1.5V, LR9; Battery Voltage:1.5V; Battery Size Code:625A; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Pressure Contact; External Diameter:16mm; External Height:6.2mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Alkaline Manganese Dioxide, 1.5V, Lr9; Battery Voltage Duracell - 66W3104 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Alkaline Manganese Dioxide, 1.5V, Lr9; Battery Voltage Duracell
66W3104
Battery, Alkaline Manganese Dioxide, 1.5V, Lr9; Battery Voltage Duracell 66W3104
BATTERY, ALKALINE MANGANESE DIOXIDE, 1.5V, LR9; Battery Voltage:1.5V; Battery Size Code:625A; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Pressure Contact; External Diameter:16mm; External Height:6.2mm RoHS Compliant: NA

BATTERY, ALKALINE MANGANESE DIOXIDE, 1.5V, LR9; Battery Voltage:1.5V; Battery Size Code:625A; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Pressure Contact; External Diameter:16mm; External Height:6.2mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 66W3104
Product Name Battery, Alkaline Manganese Dioxide, 1.5V, Lr9; Battery Voltage Duracell
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10339 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
View Details
Zebra TC7x Replacement Battery by AGOZ - AG-TC70BTR_ZBR-TC7x-GBSC - AgozTech LLC
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details