Duracell, Inc. Battery, Alkaline, 6V, 2Cr11108; Battery Voltage Duracell PX28A

Description
BATTERY, ALKALINE, 6V, 2CR11108; Battery Voltage:6V; Battery Size Code:-; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:13mm; External Height:25.2mm RoHS Compliant: NA
Datasheet
Description
BATTERY, ALKALINE, 6V, 2CR11108; Battery Voltage:6V; Battery Size Code:-; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:13mm; External Height:25.2mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Alkaline, 6V, 2Cr11108; Battery Voltage Duracell - 65W8077 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Alkaline, 6V, 2Cr11108; Battery Voltage Duracell
65W8077
Battery, Alkaline, 6V, 2Cr11108; Battery Voltage Duracell 65W8077
BATTERY, ALKALINE, 6V, 2CR11108; Battery Voltage:6V; Battery Size Code:-; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:13mm; External Height:25.2mm RoHS Compliant: NA

BATTERY, ALKALINE, 6V, 2CR11108; Battery Voltage:6V; Battery Size Code:-; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:13mm; External Height:25.2mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 65W8077
Product Name Battery, Alkaline, 6V, 2Cr11108; Battery Voltage Duracell
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Unlock Full Specs
to access all available technical data

Similar Products

24V Lithium SAFEFlex Material Handling Batteries - FBP-1403 - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 420 ampere-hr
Width / Diameter 12.5 inch (317 mm)
View Details
Lead Acid Batteries - 1934669 - RS Components, Ltd.
Specs
Lead Acid Batteries Lead Crystal
Capacity 4 ampere-hr
View Details