Duracell, Inc. Battery; Industrial Alkaline; Size: Square; 6.0 Volts; 20000 mAh PC915

Description
6 V Alkaline Chemical Battery Duracell Procell® Alkaline batteries deliver outstanding performance and reliability. Long Lasting and Dependable — Even After 7 Years of Storage Operates Reliably in Temperature Extremes of –20°C to 54°C Date Coded to Guarantee Freshness Economical Bulk Packaging for Professional Applications Contains No Added Mercury Long Service Life at High Drain Discharge Lasts Up to 10 Times Longer than Super Heavy-Duty Zinc Carbon Batteries in Power Demanding Applications
Datasheet
Description
6 V Alkaline Chemical Battery Duracell Procell® Alkaline batteries deliver outstanding performance and reliability. Long Lasting and Dependable — Even After 7 Years of Storage Operates Reliably in Temperature Extremes of –20°C to 54°C Date Coded to Guarantee Freshness Economical Bulk Packaging for Professional Applications Contains No Added Mercury Long Service Life at High Drain Discharge Lasts Up to 10 Times Longer than Super Heavy-Duty Zinc Carbon Batteries in Power Demanding Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery; Industrial Alkaline; Size: Square; 6.0 Volts; 20000 mAh - 70149246 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Industrial Alkaline; Size: Square; 6.0 Volts; 20000 mAh
70149246
Battery; Industrial Alkaline; Size: Square; 6.0 Volts; 20000 mAh 70149246
6 V Alkaline Chemical Battery Duracell Procell® Alkaline batteries deliver outstanding performance and reliability. Long Lasting and Dependable — Even After 7 Years of Storage Operates Reliably in Temperature Extremes of –20°C to 54°C Date Coded to Guarantee Freshness Economical Bulk Packaging for Professional Applications Contains No Added Mercury Long Service Life at High Drain Discharge Lasts Up to 10 Times Longer than Super Heavy-Duty Zinc Carbon Batteries in Power Demanding Applications

6 V Alkaline Chemical Battery
Duracell Procell® Alkaline batteries deliver outstanding performance and reliability.

  • Long Lasting and Dependable — Even After 7 Years of Storage
  • Operates Reliably in Temperature Extremes of –20°C to 54°C
  • Date Coded to Guarantee Freshness
  • Economical Bulk Packaging for Professional Applications
  • Contains No Added Mercury
  • Long Service Life at High Drain Discharge
  • Lasts Up to 10 Times Longer than Super Heavy-Duty Zinc Carbon Batteries in Power Demanding Applications
Supplier's Site
Battery, Alkaline Manganese Dioxide, 6V; Battery Voltage Duracell - 65W8066 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Alkaline Manganese Dioxide, 6V; Battery Voltage Duracell
65W8066
Battery, Alkaline Manganese Dioxide, 6V; Battery Voltage Duracell 65W8066
BATTERY, ALKALINE MANGANESE DIOXIDE, 6V; Battery Voltage:6V; Battery Size Code:Lantern; Battery Technology:Alkaline; Battery Capacity:13Ah; Battery Terminals:Screw; External Diameter:-; External Height:97.6mm; External Width:67.7mm RoHS Compliant: NA

BATTERY, ALKALINE MANGANESE DIOXIDE, 6V; Battery Voltage:6V; Battery Size Code:Lantern; Battery Technology:Alkaline; Battery Capacity:13Ah; Battery Terminals:Screw; External Diameter:-; External Height:97.6mm; External Width:67.7mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Batteries Batteries
Product Number 70149246 65W8066
Product Name Battery; Industrial Alkaline; Size: Square; 6.0 Volts; 20000 mAh Battery, Alkaline Manganese Dioxide, 6V; Battery Voltage Duracell
Primary Batteries Alkaline-manganese Dioxide Alkaline-manganese Dioxide; Alkaline
Standard Cylindrical Battery Sizes 2/3AA Lantern
Specialty Cells Lantern
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
Rechargeable Battery Packs - 1449415 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies; 37 x 69 x 42 mm
Capacity 2.6 ampere-hr
View Details