Duracell, Inc. Battery, Alkaline Manganese Dioxide, 7.5V; Battery Voltage Duracell PC903

Description
BATTERY, ALKALINE MANGANESE DIOXIDE, 7.5V; Battery Voltage:7.5V; Battery Size Code:Lantern; Battery Technology:Alkaline; Battery Capacity:40Ah; Battery Terminals:Screw; External Diameter:-; External Height:84.4mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet
Description
BATTERY, ALKALINE MANGANESE DIOXIDE, 7.5V; Battery Voltage:7.5V; Battery Size Code:Lantern; Battery Technology:Alkaline; Battery Capacity:40Ah; Battery Terminals:Screw; External Diameter:-; External Height:84.4mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Alkaline Manganese Dioxide, 7.5V; Battery Voltage Duracell - 65W8065 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Alkaline Manganese Dioxide, 7.5V; Battery Voltage Duracell
65W8065
Battery, Alkaline Manganese Dioxide, 7.5V; Battery Voltage Duracell 65W8065
BATTERY, ALKALINE MANGANESE DIOXIDE, 7.5V; Battery Voltage:7.5V; Battery Size Code:Lantern; Battery Technology:Alkaline; Battery Capacity:40Ah; Battery Terminals:Screw; External Diameter:-; External Height:84.4mm; Pack Quantity:1 RoHS Compliant: NA

BATTERY, ALKALINE MANGANESE DIOXIDE, 7.5V; Battery Voltage:7.5V; Battery Size Code:Lantern; Battery Technology:Alkaline; Battery Capacity:40Ah; Battery Terminals:Screw; External Diameter:-; External Height:84.4mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site Datasheet
Industrial Battery -  - Radwell International
Willingboro, NJ, United States
Industrial Battery
Industrial Battery
DURACELL Building Maintenance PC903

DURACELL Building Maintenance PC903

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Batteries Batteries
Product Number 65W8065
Product Name Battery, Alkaline Manganese Dioxide, 7.5V; Battery Voltage Duracell Industrial Battery
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Unlock Full Specs
to access all available technical data

Similar Products

CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1546 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 17.5 inch (444 mm)
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details