Duracell, Inc. Batteries Non-Rechargeable (Primary) PC2400

Description
AAA Alkaline Manganese Dioxide 1.5V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet
Description
AAA Alkaline Manganese Dioxide 1.5V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non-Rechargeable (Primary) - 3046-PC2400-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
3046-PC2400-ND
Batteries Non-Rechargeable (Primary) 3046-PC2400-ND
AAA Alkaline Manganese Dioxide 1.5V Battery Non-Rechargeable (Primary)

AAA Alkaline Manganese Dioxide 1.5V Battery Non-Rechargeable (Primary)

Buy Now Datasheet
Battery, Alkaline Manganese Dioxide, 1.5V, Lr03; Battery Voltage Duracell - 66W2222 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Alkaline Manganese Dioxide, 1.5V, Lr03; Battery Voltage Duracell
66W2222
Battery, Alkaline Manganese Dioxide, 1.5V, Lr03; Battery Voltage Duracell 66W2222
BATTERY, ALKALINE MANGANESE DIOXIDE, 1.5V, LR03; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Alkaline; Battery Capacity:1.175Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.5mm RoHS Compliant: NA

BATTERY, ALKALINE MANGANESE DIOXIDE, 1.5V, LR03; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Alkaline; Battery Capacity:1.175Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.5mm RoHS Compliant: NA

Supplier's Site Datasheet
DURA Batteries - PC2400 - Galco Industrial Electronics
Madison Heights, MI, United States
DURA Batteries
PC2400
DURA Batteries PC2400
Battery, Procell, Alkaline, in.AAAin.,

Battery, Procell, Alkaline, in.AAAin.,

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Batteries Batteries Batteries
Product Number 3046-PC2400-ND 66W2222 PC2400
Product Name Batteries Non-Rechargeable (Primary) Battery, Alkaline Manganese Dioxide, 1.5V, Lr03; Battery Voltage Duracell DURA Batteries
Standard Cylindrical Battery Sizes AAA AAA; AAA
Application General Purpose
Capacity 1.25 ampere-hr 1.18 ampere-hr
Operating Temperature -4 to 129 F (-20 to 54 C)
Unlock Full Specs
to access all available technical data

Similar Products

BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1524 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 25 inch (635 mm)
View Details