Duracell, Inc. Batt, Li Manganese Dioxide, 3V, 0.185Ah; Battery Voltage Duracell PC2025

Description
BATT, LI MANGANESE DIOXIDE, 3V, 0.185AH; Battery Voltage:3V; Battery Size Code:CR2025; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:185mAh; Battery Terminals:Pressure Contact; External Diameter:20mm; Pack Quantity:5RoHS Compliant: NA
Datasheet
Description
BATT, LI MANGANESE DIOXIDE, 3V, 0.185AH; Battery Voltage:3V; Battery Size Code:CR2025; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:185mAh; Battery Terminals:Pressure Contact; External Diameter:20mm; Pack Quantity:5RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batt, Li Manganese Dioxide, 3V, 0.185Ah; Battery Voltage Duracell - 54AH2132 - Newark, An Avnet Company
Chicago, IL, United States
Batt, Li Manganese Dioxide, 3V, 0.185Ah; Battery Voltage Duracell
54AH2132
Batt, Li Manganese Dioxide, 3V, 0.185Ah; Battery Voltage Duracell 54AH2132
BATT, LI MANGANESE DIOXIDE, 3V, 0.185AH; Battery Voltage:3V; Battery Size Code:CR2025; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:185mAh; Battery Terminals:Pressure Contact; External Diameter:20mm; Pack Quantity:5RoHS Compliant: NA

BATT, LI MANGANESE DIOXIDE, 3V, 0.185AH; Battery Voltage:3V; Battery Size Code:CR2025; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:185mAh; Battery Terminals:Pressure Contact; External Diameter:20mm; Pack Quantity:5RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 54AH2132
Product Name Batt, Li Manganese Dioxide, 3V, 0.185Ah; Battery Voltage Duracell
Primary Batteries Lithium Manganese Dioxide; Lithium / Manganese Dioxide
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10193 -  - AMETEK Programmable Power
Specs
Voltage 108 volts
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details