Duracell, Inc. Battery; Industrial Alkaline; Size AA; 1.5 Volts; 2100 mAh PC1500BKD

Description
1.5 V Duracell Procell Professional Alkaline Batteries Duracell Procell® Alkaline batteries deliver outstanding performance and reliability. Long Lasting and Dependable — Even After 7 Years of Storage Operates Reliably in Temperature Extremes of –20°C to 54°C Date Coded to Guarantee Freshness Economical Bulk Packaging for Professional Applications Contains No Added Mercury Long Service Life at High Drain Discharge Lasts Up to 10 Times Longer than Super Heavy-Duty Zinc Carbon Batteries in Power Demanding Applications
Description
1.5 V Duracell Procell Professional Alkaline Batteries Duracell Procell® Alkaline batteries deliver outstanding performance and reliability. Long Lasting and Dependable — Even After 7 Years of Storage Operates Reliably in Temperature Extremes of –20°C to 54°C Date Coded to Guarantee Freshness Economical Bulk Packaging for Professional Applications Contains No Added Mercury Long Service Life at High Drain Discharge Lasts Up to 10 Times Longer than Super Heavy-Duty Zinc Carbon Batteries in Power Demanding Applications

Suppliers

Company
Product
Description
Supplier Links
Battery; Industrial Alkaline; Size AA; 1.5 Volts; 2100 mAh - 70149243 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Industrial Alkaline; Size AA; 1.5 Volts; 2100 mAh
70149243
Battery; Industrial Alkaline; Size AA; 1.5 Volts; 2100 mAh 70149243
1.5 V Duracell Procell Professional Alkaline Batteries Duracell Procell® Alkaline batteries deliver outstanding performance and reliability. Long Lasting and Dependable — Even After 7 Years of Storage Operates Reliably in Temperature Extremes of –20°C to 54°C Date Coded to Guarantee Freshness Economical Bulk Packaging for Professional Applications Contains No Added Mercury Long Service Life at High Drain Discharge Lasts Up to 10 Times Longer than Super Heavy-Duty Zinc Carbon Batteries in Power Demanding Applications

1.5 V Duracell Procell Professional Alkaline Batteries
Duracell Procell® Alkaline batteries deliver outstanding performance and reliability.

  • Long Lasting and Dependable — Even After 7 Years of Storage
  • Operates Reliably in Temperature Extremes of –20°C to 54°C
  • Date Coded to Guarantee Freshness
  • Economical Bulk Packaging for Professional Applications
  • Contains No Added Mercury
  • Long Service Life at High Drain Discharge
  • Lasts Up to 10 Times Longer than Super Heavy-Duty Zinc Carbon Batteries in Power Demanding Applications
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70149243
Product Name Battery; Industrial Alkaline; Size AA; 1.5 Volts; 2100 mAh
Primary Batteries Alkaline-manganese Dioxide
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details