AA Alkaline Manganese Dioxide 1.5V Battery Non-Rechargeable (Primary)
Battery, Procell, Alkaline, in.AAin.,
BATTERY, 1.5 V, AA, ALKALINE, 2.7 AH, RAISED POSITIVE AND FLAT NEGATIVE, 14.5 MM. FREE 2 YEAR RADWELL WARRANTY
ALKALINE BATTERY, 1.5V, AA; Battery Voltage:1.5V; Battery Size Code:AA; Battery Technology:Alkaline;
| DigiKey | Galco Industrial Electronics | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Batteries | Batteries | Batteries | Batteries |
| Product Number | 3046-PC1500-ND | PC1500 | 438262 | 83X9220 |
| Product Name | Batteries Non-Rechargeable (Primary) | DURA Batteries | Battery | Alkaline Battery, 1.5V, Aa; Battery Voltage Duracell |
| Standard Cylindrical Battery Sizes | AA | AA; AA | ||
| Application | General Purpose | |||
| Capacity | 3 ampere-hr | 2.7 ampere-hr | ||
| Operating Temperature | -4 to 129 F (-20 to 54 C) |