Duracell, Inc. Batteries Non-Rechargeable (Primary) PC1400

Description
C Alkaline Manganese Dioxide 1.5V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet
Description
C Alkaline Manganese Dioxide 1.5V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non-Rechargeable (Primary) - 3046-PC1400-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
3046-PC1400-ND
Batteries Non-Rechargeable (Primary) 3046-PC1400-ND
C Alkaline Manganese Dioxide 1.5V Battery Non-Rechargeable (Primary)

C Alkaline Manganese Dioxide 1.5V Battery Non-Rechargeable (Primary)

Buy Now Datasheet
Battery;Industrial Alkaline; Size: C; 1.5 Volts; 7000 mAh - 70149242 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery;Industrial Alkaline; Size: C; 1.5 Volts; 7000 mAh
70149242
Battery;Industrial Alkaline; Size: C; 1.5 Volts; 7000 mAh 70149242
Chemical Manganese Dioxide, Zinc, Potassium Hydroxide, Graphite, Natural or Synthetic, Battery Duracell Procell® Alkaline batteries deliver outstanding performance and reliability. Long Lasting and Dependable — Even After 7 Years of Storage Operates Reliably in Temperature Extremes of –20°C to 54°C Date Coded to Guarantee Freshness Economical Bulk Packaging for Professional Applications Contains No Added Mercury Long Service Life at High Drain Discharge Lasts Up to 10 Times Longer than Super Heavy-Duty Zinc Carbon Batteries in Power Demanding Applications

Chemical Manganese Dioxide, Zinc, Potassium Hydroxide, Graphite, Natural or Synthetic, Battery
Duracell Procell® Alkaline batteries deliver outstanding performance and reliability.

  • Long Lasting and Dependable — Even After 7 Years of Storage
  • Operates Reliably in Temperature Extremes of –20°C to 54°C
  • Date Coded to Guarantee Freshness
  • Economical Bulk Packaging for Professional Applications
  • Contains No Added Mercury
  • Long Service Life at High Drain Discharge
  • Lasts Up to 10 Times Longer than Super Heavy-Duty Zinc Carbon Batteries in Power Demanding Applications
Supplier's Site
Battery Products - Batteries Non-Rechargeable (Primary) - PC1400 - Acme Chip Technology Co., Limited
Shenzhen, China
Battery Products - Batteries Non-Rechargeable (Primary)
PC1400
Battery Products - Batteries Non-Rechargeable (Primary) PC1400
BATTERY ALKALINE 1.5V C

BATTERY ALKALINE 1.5V C

Supplier's Site
DURA Batteries - PC1400 - Galco Industrial Electronics
Madison Heights, MI, United States
DURA Batteries
PC1400
DURA Batteries PC1400
Battery, Procell, Alkaline, in.Cin.

Battery, Procell, Alkaline, in.Cin.

Supplier's Site
Alkaline Battery, 1.5V, C; Battery Voltage Duracell - 52Y0682 - Newark, An Avnet Company
Chicago, IL, United States
Alkaline Battery, 1.5V, C; Battery Voltage Duracell
52Y0682
Alkaline Battery, 1.5V, C; Battery Voltage Duracell 52Y0682
ALKALINE BATTERY, 1.5V, C; Battery Voltage:1.5V; Battery Size Code:C; Battery Technology:Alkaline; Battery Capacity:8Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26.2mm; External Height:50mm; Weight:69g RoHS Compliant: NA

ALKALINE BATTERY, 1.5V, C; Battery Voltage:1.5V; Battery Size Code:C; Battery Technology:Alkaline; Battery Capacity:8Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26.2mm; External Height:50mm; Weight:69g RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited Galco Industrial Electronics Newark, An Avnet Company
Product Category Batteries Batteries Batteries Batteries Batteries
Product Number 3046-PC1400-ND 70149242 PC1400 PC1400 52Y0682
Product Name Batteries Non-Rechargeable (Primary) Battery;Industrial Alkaline; Size: C; 1.5 Volts; 7000 mAh Battery Products - Batteries Non-Rechargeable (Primary) DURA Batteries Alkaline Battery, 1.5V, C; Battery Voltage Duracell
Standard Cylindrical Battery Sizes C 2/3AA; C C C; C
Application General Purpose
Capacity 8.1 ampere-hr 8.1 ampere-hr 8 ampere-hr
Operating Temperature -4 to 129 F (-20 to 54 C) -4 to 129 F (-20 to 54 C)
Primary Batteries Alkaline-manganese Dioxide Alkaline-manganese Dioxide; Alkaline Manganese Dioxide Alkaline-manganese Dioxide; Alkaline
Unlock Full Specs
to access all available technical data

Similar Products

Zebra TC7x Replacement Battery by AGOZ - AG-TC70BTR_ZBR-TC7x-GBSC - AgozTech LLC
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
Lead Acid Batteries - 1891579 - RS Components, Ltd.
Specs
Lead Acid Batteries Absorbent Glass Mat; Vrla agm
Application Emergency Lighting, Uninterruptable Power Supply, Signalling
Capacity 42 ampere-hr
View Details
SAFEFlex GSE Batteries - FBP-1468-24V - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 105 ampere-hr
Width / Diameter 6 inch (152 mm)
View Details