Duracell, Inc. Specialty Batteries N Alkaline Battery

Description
Specifications:Alkal ine IEC: LR-1 Volt: 1.5 Size (mm): 30 X 12 mAh: 694  Best uses:Medical devices Car alarm Key fob GPS tracker Child locator  Equivalent to:LR1, E90, MN9100, 910A
Description
Specifications:Alkal ine IEC: LR-1 Volt: 1.5 Size (mm): 30 X 12 mAh: 694  Best uses:Medical devices Car alarm Key fob GPS tracker Child locator  Equivalent to:LR1, E90, MN9100, 910A

Suppliers

Company
Product
Description
Supplier Links
Specialty Batteries - N Alkaline Battery - Duracell, Inc.
Bethel, CT, USA
Specialty Batteries
N Alkaline Battery
Specialty Batteries N Alkaline Battery
Specifications:Alkal ine IEC: LR-1 Volt: 1.5 Size (mm): 30 X 12 mAh: 694  Best uses:Medical devices Car alarm Key fob GPS tracker Child locator  Equivalent to:LR1, E90, MN9100, 910A

Specifications:Alkaline IEC: LR-1
Volt: 1.5
Size (mm): 30 X 12
mAh: 694
 Best uses:Medical devices
Car alarm
Key fob
GPS tracker
Child locator
 Equivalent to:LR1, E90, MN9100, 910A

Supplier's Site

Technical Specifications

  Duracell, Inc.
Product Category Batteries
Product Number N Alkaline Battery
Product Name Specialty Batteries
Primary Batteries Alkaline-manganese Dioxide
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
24V Industrial Swappable Battery (2440) -  - Green Cubes Technology
Specs
Voltage 25.6 volts
Capacity 40 ampere-hr
Operating Temperature 59 to 113 F (15 to 45 C)
View Details